EN
  • EN
  • DE

SF5770T

Part No SF5770T
Manufacturer Pulse
Catalog EMI / RFI Components
Description Filters HOMEPNA FILTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1179408-SF5770T
Categories EMI / RFI Components
Manufacturer Pulse
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SF5770T CAD Model

Description

The SF5770T is a common mode choke manufactured by Pulse Electronics. Common mode chokes are used to suppress common-mode noise in electronic circuits. Common-mode noise is a type of electrical noise that appears equally on both signal lines with respect to ground. This noise can interfere with the proper operation of electronic devices and can be particularly problematic in high-speed data transmission applications.

Applications

  • USB interfaces: Suppressing common-mode noise in USB data lines.
  • Ethernet interfaces: Reducing common-mode noise in Ethernet networks.
  • Power lines: Filtering common-mode noise from power lines.
  • Data communication lines: Reducing noise in data communication systems such as RS-485 and CAN bus.
  • Audio equipment: Preventing noise from entering audio circuits.

Features

  • Common mode attenuation: Provides high attenuation of common-mode noise signals.
  • Low differential mode insertion loss: Minimizes the impact on the desired signal.
  • Compact size: Allows for integration into small electronic devices.
  • High impedance: Presents a high impedance to common-mode noise signals.
  • Wide frequency range: Effective over a broad range of frequencies.

Benefits

  • Noise reduction: Reduces unwanted noise in electronic circuits.
  • Improved signal integrity: Enhances the quality of the signal by removing noise.
  • Enhanced EMI performance: Reduces electromagnetic interference (EMI) emissions.
  • Increased reliability: Protects sensitive components from damage caused by noise.
  • Compliance with regulatory standards: Helps to meet regulatory requirements for EMI emissions.

Specific details such as the impedance, attenuation characteristics, current rating, and package size can be found in the product datasheet. The SF5770T likely comes in a surface mount package for easy integration onto printed circuit boards. Common mode chokes are essential components in ensuring the proper operation of electronic devices in noisy environments.

You May Also Be Interested in

Murata Electronics North America
FILTER / 455kHz Ceramic Filter 4.5 kHz 1.5kOhm Chip, 3 PC Pads
Need more? Email Us
Murata Electronics North America
FILTER LC(T) 0.033UF TH / LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel C = 0.033µF 6 A Radial - 3 Leads
Need more? Email Us
Pulse
Filters HOMEPNA FILTER
Need more? Email Us
Murata Electronics North America
French Electronic Distributor since 1988
Lowest to $0.1779
Murata Electronics North America
FILTER SAW 138.24MHZ 12SMD / 138.24MHz Frequency Cellular, SCDMA RF SAW Filter (Surface Acoustic Wave) 10.5dB 20MHz Bandwidth 12-SMD, No Lead
Need more? Email Us
Coilcraft
LC filter, low pass, SMT, RoHS
Need more? Email Us
Vishay
Inductor Bead Shielded Multi-Layer 600Ohm 25% 100MHz Ferrite 200mA 1206 T/R
Lowest to $0.0266
Bel Fuse Inc.
Electromechanical Filter 50Ohm 4.5uH 10ADC
Need more? Email Us
Qualcomm
FILTER SAW 259.86MHZ 12SMD / 259.86MHz Frequency Radio RF SAW Filter (Surface Acoustic Wave) 14.5dB Bandwidth 12-SMD, No Lead
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess