Products specifications Report Issue?

Type Round
Design Tubular
Impedance @ Frequency 140Ohm @ 100MHz
Inner Dimension 0.071" Dia (1.80mm)
Outer Dimension 0.116" Dia (2.90mm)
Mounting Type Free Hanging
Length 3.281' (1.00m)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1527250-FFAT-32
Ultra Librarian 3D Model Ultra Librarian FFAT-32 CAD Model

You May Also Be Interested in

Wurth Electronics Inc
Solid Free Hanging Ferrite Core 100Ohm @ 100MHz ID 0.945" W x 0.029" H (24.00mm x 0.75mm) OD 1.102" W x 0.137" H (28.00mm x 3.50mm) Length 0.591" (15.00mm)
Lowest to $4.4741
ECAD model for 74278009
Wurth Electronics Inc
FERRITE CORE 41 OHM SOLID 1.6MM / Solid Free Hanging Ferrite Core 41Ohm @ 100MHz ID 0.063" Dia (1.60mm) OD 0.161" Dia (4.10mm) Length 0.126" (3.20mm)
Need more? Email Us
ECAD model for 74270011
FAIR-RITE PRODUCTS
FERRITE CORE SOLID 25.4MM
Need more? Email Us
ECAD model for 2646626202
FAIR-RITE PRODUCTS
FERRITE CORE MULTI-APERTURE
Need more? Email Us
ECAD model for 2843006802
Wurth Electronics Inc
FERRITE CORE 425 OHM HINGED 21MM
Need more? Email Us
ECAD model for 74271211S
Leader Tech Inc.
SPECIAL PURPOSE SHIELD BAR FERRI / Solid Ferrite Core 500Ohm @ 100MHz ID OD 1.000" Dia (25.40mm) Length 5.63" (142.9mm)
Need more? Email Us
ECAD model for SB28B5630
Wurth Electronics Inc
FERRITE CORE 101 OHM SOLID / Solid Free Hanging Ferrite Core 101Ohm @ 100MHz ID 0.818" Dia (20.80mm) OD 1.362" Dia (34.60mm) Length 0.500" (12.70mm)
Lowest to $67.6683
ECAD model for 74270151
Wurth Electronics Inc
FERRITE CORE 161 OHM SOLID 10MM
Lowest to $0.5673
ECAD model for 74270117
Laird-Signal Integrity Products
FERRITE CORE 240 OHM CLIP
Need more? Email Us
ECAD model for 28S2012-0M0

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention