EN
  • EN
  • DE

MC145010DW

Part No MC145010DW
Manufacturer NXP / Nexperia
Catalog Interface - Sensor and Detector Interfaces
Description PHOTOELECTRIC SMOKE DETECTOR IC WITH I/O / IC SMOKE DETECT WITH I/O 16SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Type Smoke Detector
Input Type Photoelectric
Output Type Voltage
Operating Supply Current 12μA
Temperature Range - Operating -10°C to 60°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1073188-MC145010DW
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MC145010
Introduction Date January 01, 1992
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC145010DW CAD Model

Description

Introducing the NXP MC145010DW Smoke Detector IC

The NXP MC145010DW is a sophisticated photoelectric smoke detection integrated circuit, engineered to offer reliable performance in residential and commercial fire prevention systems. This advanced IC is designed for use with an infrared photoelectric chamber to detect the presence of smoke particles, thereby triggering an alarm to alert occupants of potential fire hazards.

Key Features of the MC145010DW

  • Low-Voltage Operation: The MC145010DW operates at a low voltage, making it suitable for battery-powered applications. This ensures that smoke detectors can continue to function even during power outages, providing uninterrupted safety.
  • High Sensitivity: With its high sensitivity to smoke, the IC can detect even small particles that may indicate the early stages of a fire, allowing for a quicker response and potentially saving lives and property.
  • Interconnect Capability: This feature allows multiple units to be connected, so that if one unit detects smoke, all interconnected alarms can be triggered simultaneously, providing a comprehensive alert system throughout the premises.
  • Low Battery Indicator: The MC145010DW includes a low battery detection feature that alerts users when the battery power is running low, ensuring that the device is always operational when it is needed the most.
  • Guard Timer: The built-in guard timer feature helps to prevent false alarms by ensuring that the sensor checks for smoke at regular intervals, reducing the chance of nuisance alarms that can be caused by dust or other non-hazardous particulates.

Applications

The MC145010DW is ideal for a variety of safety applications, including:

  • Residential smoke alarms
  • Commercial fire detection systems
  • Portable smoke detectors
  • Smoke alarm systems for recreational vehicles

With its robust design and advanced features, the NXP MC145010DW is a critical component for any effective smoke detection system. Its ability to provide early warnings of fire allows individuals and businesses to take the necessary precautions to protect lives and property from the devastating effects of fire.

You May Also Be Interested in

Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 28QFN
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Semtech Corporation
IC DAS PRESSURE/TEMP SENS 12MLPD
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC BATTERY MANAGEMENT 20-SSOP
Lowest to $5.9399
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $2.0642
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7584 $61.8592
30+ $3.9043 $117.1290
46+ $3.7823 $173.9858
64+ $3.6602 $234.2528
82+ $3.5382 $290.1324
110+ $3.1722 $348.9420
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,175 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess