EN
  • EN
  • DE

BQ40Z555RSMR

Part No BQ40Z555RSMR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 819657-BQ40Z555RSMR
Ultra Librarian 3D Model Ultra Librarian BQ40Z555RSMR CAD Model

Description

The BQ40Z555RSMR is a state-of-the-art battery management device designed by Texas Instruments, a leader in semiconductor solutions. This advanced integrated circuit is engineered to provide precise fuel gauging for single-cell lithium-ion batteries, making it an ideal choice for a wide range of portable applications. Its robust feature set allows for accurate measurement of battery capacity, which is critical for the optimal performance and longevity of battery-powered devices.

Key Features

  • Impedance Track™ Technology: At the heart of the BQ40Z555RSMR is TI's patented Impedance Track™ algorithm. This technology provides high-accuracy fuel gauging, enabling devices to display more accurate battery charge levels and remaining usage time.
  • Integrated Analog Front-End: The device includes a high-performance analog front-end for precise voltage, current, and temperature measurements, ensuring reliable battery monitoring and management.
  • Multi-Cell Support: While optimized for single-cell lithium-ion batteries, the BQ40Z555RSMR can support multi-cell battery packs with additional external components, offering versatility across different product designs.
  • Configurable Alert Functions: Manufacturers can program the BQ40Z555RSMR to generate alerts for various conditions such as low battery, over-temperature, or over-current, enhancing the safety and user experience of the end product.

Applications

The versatile nature of the BQ40Z555RSMR makes it suitable for a plethora of applications, including but not limited to portable consumer electronics, handheld medical devices, and battery-powered industrial equipment. Its precision in fuel gauging helps extend the operating life of these devices and contributes to user satisfaction by providing reliable battery status information.

Technical Specifications

The BQ40Z555RSMR operates over a wide temperature range and is available in a compact 32-pin QFN package, making it easy to integrate into space-constrained designs. It communicates via an I2C-compatible interface, allowing for seamless integration with microcontrollers and processors.

You May Also Be Interested in

Texas Instruments
PROTOTYPE
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $4.3657
NXP / Nexperia
PCU9661B/S911,118
Need more? Email Us
Aries Electronics
SOCKET ADAPT SOIC-W TO 20DIP 0.3
Need more? Email Us
Texas Instruments
SNC1S22ZHK
Need more? Email Us
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
NXP / Nexperia
150KPA HORIZON
Need more? Email Us
Texas Instruments
INTEGRATED CIRCUIT
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6264 $50.6376
22+ $4.6166 $101.5652
34+ $4.4723 $152.0582
47+ $4.3280 $203.4160
60+ $4.1838 $251.0280
80+ $3.7510 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess