The ICS8343AY-01LFT is a high-performance LVCMOS/LVTTL Clock Synthesizer designed and manufactured by Integrated Circuit Systems (now Renesas). This device is designed to generate precise clock signals for various applications, including networking, data communication, and high-speed digital systems. It's part of the ICS8343 family, renowned for its low jitter performance and versatile frequency synthesis capabilities.
Applications
- Networking equipment (routers, switches)
- Data communication systems
- High-speed digital systems
- Clock distribution
- Frequency synthesis
Features
- Generates output frequencies up to 200 MHz
- Low additive jitter: < 0.7 ps RMS
- Operating Voltage: 3.3V
- LVCMOS/LVTTL compatible outputs
- Selectable crystal oscillator or external clock input
- Available in a TSSOP package
Benefits
- Provides a stable and precise clock signal, ensuring reliable system operation.
- Low jitter minimizes timing errors, improving data integrity.
- Versatile frequency synthesis allows for customization to specific application requirements.
- LVCMOS/LVTTL compatible outputs simplify interfacing with other digital components.
- Small package size saves board space.
Additional Details
The ICS8343AY-01LFT uses a phase-locked loop (PLL) to generate the desired output frequency from a crystal oscillator or an external clock input. It offers excellent frequency stability over temperature and voltage variations. The device features a power-down mode to reduce power consumption when the clock signal is not needed. The operating temperature range is typically -40°C to +85°C. It is commonly used in applications where a high-quality, low-jitter clock signal is crucial for performance. The output clock signal has very low phase noise, ensuring minimal timing errors. The device is lead-free and RoHS compliant. This clock synthesizer is a critical component in many digital systems requiring precise timing and synchronization.