EN
  • EN
  • DE

MAX9272AGTM+T

Part No MAX9272AGTM+T
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description 1.5GBPS 28-BIT COAX/STP DESERIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Function Deserializer
Data Rate 1.5Gbps
Input Type CML
Output Type CMOS, LVCMOS
Number of Inputs 1
Number of Outputs 28
Voltage - Supply 1.7V ~ 1.9V, 3.6V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 48-WFQFN Exposed Pad
Supplier Device Package 48-TQFN (7x7)
Base Product Number MAX9272
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 830046-MAX9272AGTM+T
Ultra Librarian 3D Model Ultra Librarian MAX9272AGTM+T CAD Model

Description

Maxim Integrated's MAX9272AGTM+T: High-Speed Serial Link Serializer

The MAX9272AGTM+T from Maxim Integrated is a sophisticated serializer equipped with high-speed capabilities, designed to streamline the process of transmitting high-resolution video and control data over a single twisted-pair or coaxial cable. This component is a crucial element in automotive camera applications, particularly in Advanced Driver Assistance Systems (ADAS), where it enables reliable and efficient data transmission from cameras to the processing units.

Key Features

  • High-Speed Data Transfer: The MAX9272AGTM+T boasts a remarkable 3.12 Gbps serial data rate, ensuring swift and efficient communication.
  • GMSL Technology: Utilizing Gigabit Multimedia Serial Link (GMSL) technology, this serializer provides robust connectivity even in the demanding conditions of automotive environments.
  • Flexible Interface: It supports a wide range of input data formats, including both 18-bit and 24-bit parallel interfaces, catering to various camera specifications.
  • Embedded Control Channel: An embedded bidirectional control channel operates concurrently with video data, facilitating communication without additional wires.
  • Enhanced Safety Measures: Integrated error detection and a programmable watchdog timer enhance the safety and reliability of the system.
  • Adaptive Equalization: The built-in adaptive equalization feature compensates for cable loss, ensuring signal integrity across varying lengths and types of cables.

Applications

The MAX9272AGTM+T is primarily used in the automotive industry, particularly for:

  • High-resolution automotive navigation systems
  • Driver monitoring cameras
  • Rear and surround-view cameras
  • Automotive infotainment and display systems

Compatibility and Packaging

This serializer is compatible with Maxim's deserializers, such as the MAX9271, enabling seamless integration into existing systems. It is available in a compact 48-pin TQFN package, making it suitable for space-constrained applications.

Overall, the MAX9272AGTM+T from Maxim Integrated represents a robust and versatile solution for high-speed data transmission in automotive applications, ensuring reliable performance and supporting the development of safer and more advanced vehicle systems.

You May Also Be Interested in

Texas Instruments
COST DIFFERENTIATED ADAS 1M PIXE / 1.87Gbps Serializer/Deserializer 12 Input 2 Output 32-WQFN (5x5)
Lowest to $11.2088
THine Electronics, Inc.
IC SERIALIZER DUAL 105TFBGA / 3.4Gbps Serializer 42 Input 2 Output 105-TFBGA (10x10)
Lowest to $15.6405
THine Electronics, Inc.
IC DESERIALIZER LVDS 56TSSOP
Lowest to $2.9104
Maxim Integrated
IC DESERIALIZER GMSL 56TQFN / 3.12Gbps Deserializer 1 Input 32 Output 56-TQFN (8x8)
Lowest to $23.2836
Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460
National Semiconductor (TI)
DS92LV3222 20-50 MHZ 32-BIT CHAN / 1.6Gbps Deserializer 2 Input 32 Output 64-TQFP (10x10)
Need more? Email Us
Intel
SERIALIZER/DESERIALIZER
Need more? Email Us
National Semiconductor (TI)
LINE DRIVER, 5 FUNC, 5 DRIVER / 1.485Gbps Serializer 5 Input 1 Output 48-WQFN (7x7)
Lowest to $33.3718
Maxim Integrated
IC DESERIALIZER GMSL 56TQFN
Lowest to $32.5000

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.1678 $92.1678
2+ $75.6248 $151.2496
3+ $73.2617 $219.7851
4+ $70.8985 $283.5940
5+ $68.5354 $342.6770
6+ $61.4448 $368.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess