EN
  • EN
  • DE

SNK-P0067PSMB

Part No SNK-P0067PSMB
Manufacturer Supermicro
Catalog CPU
Description 1U Passive CPU Heat Sink Socket LGA3647-0
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1438887-SNK-P0067PSMB
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SNK-P0067PSMB CAD Model

Description

The SNK-P0067PSMB by Supermicro is an exemplary solution within the realm of passive cooling technologies, designed explicitly for Socket LGA3647-0 platforms. This 1U Passive CPU Heat Sink is tailored for high-density server environments where space is at a premium yet efficient cooling is non-negotiable. Crafted for Intel's potent processors, it leverages advanced passive cooling design to effectively dissipate heat through natural convection and airflow within the chassis, eliminating the need for active fans. This approach not only reduces power consumption but also minimizes noise, a critical factor in densely packed data centers. The SNK-P0067PSMB is particularly suited for use in dedicated server farms, cloud computing setups, and enterprise IT infrastructures, offering a blend of compact design, energy efficiency, and effective thermal management. Its deployment underscores a commitment to sustainability and operational efficiency in modern data centers.

You May Also Be Interested in

Supermicro
Intel L7555 1.86GHz 8C 24M 95W
Need more? Email Us
Supermicro
Intel E5-2407 2.2GHz 4C 10M 80W
Need more? Email Us
Supermicro
INTEL X5690 3.46GHZ 6C 12M 130W
Need more? Email Us
Supermicro
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Supermicro
Intel GOLD 6136 3.00GHz 12C 24.75M 150W
Need more? Email Us
Supermicro
Intel E5-2640v4 2.4GHz 10C 25M 90W
Need more? Email Us
Supermicro
Intel E5345 2.33GHz 4C 8M 80W
Need more? Email Us
Supermicro
Intel Silver 4110 2.10GHz 8C 11M 85W
Need more? Email Us
Supermicro
Intel Silver 4112 2.60GHz 4C 8.25M 85W
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess