EN
  • EN
  • DE

SN74ALVCH16601DGVR

Part No SN74ALVCH16601DGVR
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC UNIV BUS TXRX 18BIT 56TVSOP / Universal Bus Transceiver 18-Bit 56-TVSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Universal Bus Functions
Mfr Texas Instruments
Series 74ALVCH
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Universal Bus Transceiver
Number of Circuits 18-Bit
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 56-TVSOP
Base Product Number SN74ALVCH
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1255966-SN74ALVCH16601DGVR
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH16601DGVR CAD Model

Description

SN74ALVCH16601DGVR by Texas Instruments

The SN74ALVCH16601DGVR is a high-performance, 18-bit universal bus transceiver with 3-state outputs from Texas Instruments. This integrated circuit is designed to provide bidirectional communication between data buses in a versatile and efficient manner. The device is a part of the advanced low-voltage CMOS (ALVC) family, which is known for its low power consumption and high-speed operation.

Featuring a wide bus-interface capability that ranges from 1.65V to 3.6V, the SN74ALVCH16601DGVR is suitable for mixed-voltage applications, making it highly adaptable to various system voltage requirements. This level of flexibility ensures that the device can be used in a range of modern digital systems, from legacy to cutting-edge technologies.

The SN74ALVCH16601DGVR comes in a compact 56-pin TVSOP (Thin Very Small Outline Package) which is ideal for space-constrained applications. Its small form factor is beneficial for portable and compact electronic designs, where board space is at a premium.

One of the key features of this transceiver is its bus-hold data inputs, which eliminate the need for external pull-up or pull-down resistors, thereby simplifying circuit design and reducing component count. The device also provides high-drive outputs (-32mA IOH, 64mA IOL) which are essential for driving heavy loads or for use in bus-termination applications.

Moreover, the SN74ALVCH16601DGVR supports live insertion and withdrawal (hot swapping), which is critical for applications that require maintenance or upgrades without powering down the system. This feature enhances the reliability and serviceability of the overall system in which it is implemented.

For protection against the adverse effects of system noise, the device includes a built-in bushold feature on the data inputs, which helps in maintaining a valid logic level even when the inputs are left floating. Additionally, the transceiver has robust ESD protection, ensuring resilience against electrostatic discharge events.

Overall, the SN74ALVCH16601DGVR from Texas Instruments is a versatile and reliable choice for designers who require a high-speed, low-power universal bus transceiver with advanced features for their digital systems.

You May Also Be Interested in

Texas Instruments
IC UNIV BUS DVR 18BIT 56TSSOP / Universal Bus Driver, CMOS 18-Bit 56-TSSOP
Need more? Email Us
Nexperia USA Inc.
Universal Bus Transceiver 18-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56TSSOP / Universal Bus Transceiver 18-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
IC RGSTRD BUS EXCHANGER 56TVSOP / Registered Bus Exchanger 12 ~ 24-Bit 56-TVSOP
Need more? Email Us
Texas Instruments
REPLACED BY SN74GTLPH16612GR 6/2
Lowest to $7.2762
Nexperia USA Inc.
Universal Bus Driver 20-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56SSOP
Lowest to $2.0563
Texas Instruments
IC RGSTRD BUS EXCHANGER 56SSOP / Registered Bus Exchanger 12 ~ 24-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 20BIT 56SSOP / Universal Bus Driver 20-Bit 56-SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess