EN
  • EN
  • DE
  • IT

BQ25960YBGR

Part No BQ25960YBGR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description I2C CONTROLLED 1-CELL 8-A SWITCH / Charger IC Lithium Ion 36-DSBGA (2.63x2.46)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Texas Instruments
Package Tape & Reel
Battery Chemistry Lithium Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Fault Protection Over Current, Over Temperature, Over Voltage, Reverse Current
Charge Current - Max 8A
Battery Pack Voltage 4V
Voltage - Supply (Max) 12V
Interface I2C
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 36-XFBGA, DSBGA
Supplier Device Package 36-DSBGA (2.63x2.46)
Base Product Number BQ25960
Standard Package 3,000
RoHS Status Not applicable
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342427-BQ25960YBGR
Ultra Librarian 3D Model Ultra Librarian BQ25960YBGR CAD Model

Description

Introducing the BQ25960YBGR Integrated Circuit by Texas Instruments

The BQ25960YBGR is a state-of-the-art integrated circuit designed and manufactured by Texas Instruments (TI), a leader in the semiconductor industry. This particular product is a testament to TI's commitment to innovation and excellence in the field of power management technology.

Key Features

  • High Efficiency: The BQ25960YBGR boasts an impressive high-efficiency energy conversion rate, making it ideal for applications where power conservation is paramount.
  • Fast Charging Capabilities: With its advanced fast charging support, this IC enables rapid charging of batteries, significantly reducing the time devices need to be plugged in.
  • Compact Design: The compact form factor of the BQ25960YBGR allows for seamless integration into a wide array of electronic devices without occupying excessive space.
  • Intelligent Power Management: It features intelligent power management that optimizes the power usage across various components, ensuring efficient operation and prolonging battery life.

Applications

The BQ25960YBGR is versatile and can be utilized in a diverse range of applications. It is particularly well-suited for portable electronics such as smartphones, tablets, and digital cameras, where efficient power usage and fast charging are highly beneficial. Additionally, its small footprint makes it an excellent choice for wearables and other space-constrained devices.

Technical Specifications

With its advanced technical specifications, the BQ25960YBGR ensures superior performance in a variety of settings. It supports a wide input voltage range and is designed to work with multiple battery chemistries. The integrated circuit also includes various safety features such as overcurrent protection, thermal shutdown, and input overvoltage protection, safeguarding both the device and the user.

For designers and engineers looking to incorporate cutting-edge power management solutions into their products, the BQ25960YBGR from Texas Instruments offers a blend of efficiency, compactness, and reliability. Its robust design and advanced features make it an essential component for the next generation of electronic devices.

Availability

The BQ25960YBGR is available for order directly from Texas Instruments or through their authorized distributors. Detailed datasheets, technical documentation, and support resources can be accessed through the TI website to assist with the integration of this IC into your designs.

You May Also Be Interested in

Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1608 $57.1256
15+ $6.6960 $100.4400
24+ $6.4868 $155.6832
32+ $6.2775 $200.8800
42+ $6.0683 $254.8686
56+ $5.4405 $304.6680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,138 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess