EN
  • EN
  • DE
  • IT

LT5400ACMS8E-1#PBF

Part No LT5400ACMS8E-1#PBF
Manufacturer Linear Technology
Catalog Resistor Networks, Arrays
Description RES ARRAY 4 RES 10K OHM 8TSSOP / Quad Matched Resistor Network 8-Pin MSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Manufacturer Linear Technology
Series LT5400
Packaging Tube
Circuit Type Isolated
Resistance (Ohms) 10k
Tolerance ±7.5%
Number of Resistors 4
Number of Pins 8
Power Per Element 800mW
Temperature Coefficient ±25ppm/°C
Operating Temperature Range 0°C ~ 70°C
Applications Voltage Divider (TCR Matched)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 8-MSOP-EP
Dimension 0.118" L x 0.118" W (3.00mm x 3.00mm)
Height - Seated (Maximum) 0.043" (1.10mm)
Win Source Part Number 781455-LT5400ACMS8E-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT5400
Introduction Date April 25, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT5400ACMS8E-1#PBF CAD Model

Description

The LT5400ACMS8E-1#PBF is a high-precision matched resistor network that provides an exceptional level of performance in terms of ratio accuracy and temperature stability. Manufactured by Linear Technology, now part of Analog Devices, this component is designed for applications that demand a high degree of precision and stability, such as precision amplification circuits, differential signal conditioning, and high-performance analog filters.

Key Features

  • Ratio Tolerance: The LT5400 offers an impressive ratio tolerance of ±0.01% at 25°C, ensuring precise resistor matching for critical applications.
  • Temperature Coefficient: With a temperature coefficient of ±1ppm/°C, users can expect minimal drift over a wide temperature range, enhancing the reliability of the end application.
  • Quad Resistor Network: The device contains a network of four matched resistors, which can be used in various configurations to suit the needs of different circuit designs.
  • Stability: The resistors are designed to maintain their precision over time, offering long-term stability and thus reducing calibration frequency.
  • Packaging: The LT5400ACMS8E-1#PBF is available in an MSOP-8 package, which is compact and suitable for space-constrained applications.

Applications

This matched resistor network is particularly useful in precision applications, including:

  • Instrumentation amplifiers
  • Bridge circuits
  • Differential to single-ended conversion circuits
  • Precision voltage dividers
  • Current sensing applications

Product Quality and Reliability

The LT5400ACMS8E-1#PBF is built to meet high standards of quality and reliability, making it a preferred choice for professional-grade electronic designs. Its robust construction ensures that it can withstand the rigors of both industrial and commercial environments, providing consistent performance throughout its lifespan.

Conclusion

For designers looking for a resistor network that offers both precision and stability, the LT5400ACMS8E-1#PBF from Linear Technology is an excellent option. Its superior ratio accuracy, low temperature coefficient, and long-term stability make it a go-to component for critical analog circuitry.

You May Also Be Interested in

Vishay
RES ARRAY 9 RES 10K OHM 10SIP
Need more? Email Us
Bourns Inc.
RES ARRAY 3 RES 6.8K OHM 6SIP
Need more? Email Us
Royal Ohm
4D02WGF1002TCE Royalohm Resistor Networks & Arrays 1/16W 0.01 10K datasheet, inventory, & pricing.
Lowest to $0.0151
Vishay
TDP 16PIN03 10K 0.1%ABS 0.05%RAT
Need more? Email Us
CTS Resistor Products
RES ARRAY 8 RES 22K OHM 16SOIC
Need more? Email Us
Vishay
RES ARRAY 9 RES 1K OHM 10SIP
Need more? Email Us
Bourns Inc.
RES ARRAY 10 RES 220 OHM 20SOIC
Lowest to $2.3284
Vishay
RES ARRAY 4 RES 100K OHM 8SOIC
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 47K OHM 8SIP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.6682 $56.0046
7+ $15.3175 $107.2225
11+ $14.8388 $163.2268
14+ $14.3601 $201.0414
19+ $13.8815 $263.7485
25+ $12.4455 $311.1375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess