EN
  • EN
  • DE

ISL9230IRZ-T

Part No ISL9230IRZ-T
Manufacturer Intersil
Catalog PMIC - Battery Chargers
Description IC BATT CHRGR LIION 1CELL 16TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Intersil
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Timer
Fault Protection Over Temperature
Charge Current - Max 1.5A
Battery Pack Voltage 4.2V
Maximum Supply Voltage 6.25V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-QFN (3x3)
Win Source Part Number 1048975-ISL9230IRZ-T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ISL9230
Introduction Date May 12, 2011
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian ISL9230IRZ-T CAD Model

Description

The Intersil ISL9230IRZ-T is an integrated circuit used in battery management systems for Lithium-Ion/Polymer batteries.

  • Application: Battery Management Systems
  • Battery Type: Lithium-Ion/Polymer batteries
  • Charge Current: 1.5A
  • Battery Pack Voltage: 4.2V
  • Category: Integrated Circuits
  • Status: Active
  • Popularity: High
  • Supply and Demand Status: Balanced
  • Package: 16-QFN (3x3)
  • Operating Temperature Range: -40°C to 85°C (TA)
  • Fault Protection: Over-temperature
  • Programmable Features: Timer
  • Alternative Parts (Cross-reference): ISL9230IRZ
  • ECCN: EAR99
  • Country of Origin: Taiwan
  • Halogen Free: Compliant

You May Also Be Interested in

Intersil
IC BATT CHRGR LI-ION/POL 28TQFN / Battery Charger 28-Pin TQFN EP T/R
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 8-Pin(7+Tab) DDPAK Tube
Lowest to $4.6216
Maxim Integrated
IC NIMH CHARGER 16-SOIC
Lowest to $9.8956
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $2.8575
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $13.0963
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $7.8000
Texas Instruments
IC BATT CHARGE MGR LI-ION 14WSON / Linear Battery Charger Li-Ion/Li-Pol 750mA 4.1V/4.2V 14-Pin WSON EP T/R
Need more? Email Us
Intersil
IC BATT CHRGR 32QFN / Buck-Boost Narrow VDC Battery Charger with SMBus Interface and USB OTG
Lowest to $3.7387
Linear Technology
IC CHARGER LI-ION 8.2V 2A 12-DFN / Switching Battery Charger Li-Ion/Li-Pol 2000mA 8.2V Automotive 12-Pin DFN EP Tube
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess