EN
  • EN
  • DE

RM04FTN1002

Part No RM04FTN1002
Manufacturer TA-I
Catalog Custom Parts (N - R)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1120122-RM04FTN1002
Categories Custom Parts
Manufacturer TA-I
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RM04FTN1002 CAD Model

Description

The RM04FTN1002 is a thick film chip resistor manufactured by TA-I Technology Co., Ltd. It is a surface-mount resistor designed for general-purpose applications. The '1002' designation indicates its resistance value, following a standard coding system.

Applications:

  • General circuit applications: Used for current limiting, voltage division, and pull-up/pull-down resistors.
  • Consumer electronics: Found in devices like televisions, audio equipment, and home appliances.
  • Industrial equipment: Utilized in various industrial control systems and instrumentation.
  • Automotive electronics: Used in automotive control units and sensor circuits.
  • Telecommunications equipment: Employed in communication devices like routers, modems, and mobile phones.

Features:

  • Thick film construction: Provides good stability and reliability.
  • Surface mount technology (SMT): Allows for automated assembly and compact designs.
  • Compact size: Suitable for space-constrained applications.
  • Wide resistance range: Available in various resistance values to meet different circuit requirements.
  • High reliability: Designed for long-term stable operation.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Easy assembly: SMT construction simplifies the assembly process and reduces manufacturing costs.
  • Compact design: Small size allows for high-density circuit layouts.
  • Stable performance: Thick film construction ensures stable resistance values over time and temperature.
  • Wide availability: Readily available in various resistance values and tolerances.
  • Cost-effective: Provides a cost-effective solution for general-purpose resistor applications.

Technical Specifications:

The RM04FTN1002 has a resistance value of 10kΩ (1002 = 100 x 10^2 ohms). The power rating, tolerance, and temperature coefficient will vary depending on the specific series and should be verified using the manufacturer's datasheet. The package size is typically 0402, but other sizes may be available. Check the TA-I datasheet for detailed specifications, including voltage rating, operating temperature range, and packaging information.

You May Also Be Interested in

Texas Instruments
3-A, 120-V half bridge gate driver with 5-V UVLO, interlock and enable 8-SOIC -40 to 125
Need more? Email Us
QuickLogic
FPGA pASIC 3 Family 32.616K Gates 672 Cells 416.67MHz 0.35um (CMOS) Technology 3.3V 144-Pin TQFP
Lowest to $194.1740
Infineon Technologies
Need more? Email Us
Thomas & Betts
Sk RD10161NP Nyl Rng NO8AWG NO8STUD
Need more? Email Us
Intel
Need more? Email Us
Lumberg
RST-5-612-2M - Lumberg RST 5-612/2M, Micro (M12), Single Ended Cordset, Male, Straight, 5-pole, 22 AWG, yellow PVC...
Need more? Email Us
Pericom
10-Output Non-Inverting Clock
Need more? Email Us
Pericom
Lowest to $0.8847
STMicroelectronics
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1,725+ $0.0335 $57.7875
4,170+ $0.0277 $115.5090
6,525+ $0.0266 $173.5650
9,095+ $0.0254 $231.0130
11,905+ $0.0243 $289.2915
15,790+ $0.0219 $345.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 1725 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess