EN
  • EN
  • DE

MAX5902ABEUT+T

Part No MAX5902ABEUT+T
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC HOT-SWAP CONTROLLER SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Simple Swapper
Packaging Reel - TR
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications General
Features Auto Retry, Fault Timeout, Thermal Limit
Programmable Features UVLO
Operating Supply Voltage 9 V ~ 72 V
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 1mA
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Feature Pins DRAIN, (ON, /OFF), /PGOOD
Win Source Part Number 704797-MAX5902ABEUT+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5902A
Introduction Date September 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX5902ABEUT+T CAD Model

Description

Maxim Integrated MAX5902ABEUT+T Overvoltage Protection Controller

The MAX5902ABEUT+T from Maxim Integrated is a sophisticated overvoltage protection controller designed to safeguard low-voltage systems against harmful high-voltage conditions. This compact, high-performance device is a crucial component for ensuring the reliability and longevity of electronic systems in a variety of applications, including consumer electronics, automotive, telecommunications, and industrial controls.

Encased in a small 6-TDFN (3mm x 3mm) package, the MAX5902ABEUT+T is an ideal solution for space-constrained applications. Its design enables it to monitor the input supply voltage and instantly disconnect the load from the supply when an overvoltage condition is detected. The device operates over a wide voltage range, typically from 4.5V to 5.5V, and can handle transient overvoltages up to 28V, ensuring robust protection for sensitive electronics.

The device features an adjustable overvoltage lockout (OVLO) threshold that allows designers to tailor the protection level to specific application requirements. This flexibility is further enhanced by an external capacitor that sets the overvoltage auto-retry delay, providing control over the response to transient events. Additionally, the MAX5902ABEUT+T offers an enable input that facilitates simple integration into system power management schemes.

For added safety, the MAX5902ABEUT+T incorporates thermal shutdown protection, which prevents damage to the device and the system in the event of excessive heat generation. This feature ensures that the overvoltage protection controller remains reliable over its entire operating temperature range.

With its combination of compact size, flexible configuration options, and robust protection features, the Maxim Integrated MAX5902ABEUT+T is an excellent choice for designers looking to enhance the safety and durability of their electronic systems. Whether deployed in portable devices, network hardware, or automotive electronics, this overvoltage protection controller stands as a testament to Maxim Integrated's commitment to delivering high-quality, reliable circuit protection solutions.

You May Also Be Interested in

Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 38QFN
Lowest to $6,208.9553
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $8.7314
Analog Devices Inc.
IC HOT SWAP CTRLR PCI EXP 36TQFN
Lowest to $74.2165
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0563 $52.2252
10+ $10.7129 $107.1290
15+ $10.3781 $155.6715
20+ $10.0433 $200.8660
26+ $9.7085 $252.4210
35+ $8.7042 $304.6470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess