EN
  • EN
  • DE

BQ25892RTWR

Part No BQ25892RTWR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC LI-ION CHARGE MGMT 24WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Programmable Fault Protection Over Current, Over Temperature
Charge Current - Max 5A
Maximum Supply Voltage 14V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-WQFN (4x4)
Win Source Part Number 1024004-BQ25892RTWR
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian BQ25892RTWR CAD Model

Description

Introducing the BQ25892RTWR from Texas Instruments

Experience the cutting-edge of charging technology with the BQ25892RTWR, a highly integrated 5-A switch-mode battery charge management and system power path management device from the renowned Texas Instruments. This innovative product is designed for single-cell Li-Ion and Li-polymer batteries used in a wide range of applications, including smartphones, tablets, and other portable electronics.

Advanced Power Management

The BQ25892RTWR offers an efficient and flexible solution for power management, featuring a low impedance power path optimized for quick charging. Its I2C serial interface allows for advanced configuration and system control, enabling a seamless integration into various designs. The device's ability to operate in both USB host and OTG (On-The-Go) modes adds to its versatility, making it a perfect fit for modern portable devices that demand reliable and adaptive charging solutions.

High-Efficiency Charging

With support for high voltage input and a wide range of adjustable charging currents, the BQ25892RTWR ensures that your devices are charged rapidly and safely. The device's 3.9V to 14V input voltage range with input over-voltage protection makes it resilient to power surges, while the programmable thermal regulation temperature protects the battery during high current or high ambient conditions.

Intelligent Power Allocation

Texas Instruments' BQ25892RTWR stands out with its intelligent power allocation feature, which prioritizes system power and efficiently manages the charge current to maximize performance. The device's ability to dynamically adjust the charging current based on system load ensures that your device remains operational even under heavy usage, while still charging the battery efficiently.

Protection and Safety

The BQ25892RTWR is designed with safety in mind, featuring a plethora of protection mechanisms such as battery over-voltage, charging safety timers, thermal shutdown, and a host of other safety features to ensure your devices are protected against various fault conditions.

Whether you're developing the next generation of portable electronics or looking to enhance the charging capabilities of existing products, the BQ25892RTWR from Texas Instruments provides a robust, efficient, and secure charging solution that stands out in the market.

You May Also Be Interested in

Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V 16-Pin SSOP N Tube
Lowest to $4.1818
Intersil
IC CHRGR LI-ION SGL 10-DFN
Lowest to $2.1333
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N Tube
Lowest to $4.6062
Texas Instruments
IC BATT CHARGE LI-ION/POL 24VQFN
Lowest to $1.6222
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 8-Pin(7+Tab) DDPAK Tube
Lowest to $4.6216
Texas Instruments
IC BATT CHARGER LI-ION 20QFN
Lowest to $8.0304
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
Texas Instruments
MULTICHEMISTRY BATTERY CHARGER CONTROLLER AND SYSTEM POWER SELECTOR
Lowest to $4.0490
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.6537

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8854 $56.5620
65+ $1.5470 $100.5550
105+ $1.4987 $157.3635
140+ $1.4503 $203.0420
180+ $1.4020 $252.3600
240+ $1.2570 $301.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53,020 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess