EN
  • EN
  • DE
  • IT

LTC4088EDE#PBF

Part No LTC4088EDE#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC CHRGR BATT HE 14-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Fault Protection Over Temperature
Charge Current - Max 1.5A
Battery Pack Voltage 4.2V
Maximum Supply Voltage 5.5V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-DFN (4x3)
Win Source Part Number 1063327-LTC4088EDE#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4088EDE#PBF CAD Model

Description

The LTC4088EDE#PBF from Linear Technology is a highly integrated power management and battery charger IC designed to optimize the performance of modern portable devices. This advanced component is engineered to manage power supply from multiple sources while ensuring efficient charging and power delivery to the system load.

Key Features

  • Advanced Battery Charging: The LTC4088EDE#PBF offers a high efficiency, 1.5A capable switch-mode battery charger for single-cell Li-Ion/Polymer batteries. Its charging parameters are programmable via an external resistor, which allows for precise control over the charging current and voltage to maximize battery life and performance.
  • PowerPath Control: With its PowerPath control feature, this IC seamlessly manages the transition between input power sources and battery, ensuring a constant and uninterrupted power supply to the load even when the battery is being charged.
  • Instant-On Operation: The device is capable of providing power to the system load from a deeply discharged battery with its Instant-On feature. This ensures that critical system functions can be maintained even when the battery voltage is very low.
  • Thermal Regulation: To protect against overheating, the LTC4088EDE#PBF includes an internal thermal feedback loop that reduces charge current if the IC temperature rises to unacceptable levels during operation.
  • USB Compatibility: It is designed to work with USB power specifications, enabling it to manage power from USB sources efficiently. This makes it an ideal choice for portable devices that rely on USB for charging and data transfer.

Applications

The LTC4088EDE#PBF is versatile and can be used in a wide range of applications. It is particularly well-suited for portable medical devices, handheld instruments, and personal electronics where efficient power management and reliable battery charging are critical. Its small footprint and robust feature set also make it an excellent choice for space-constrained applications.

Package Information

This IC is available in a 12mm x 12mm DFN package, offering a compact solution for space-limited applications. The part number LTC4088EDE#PBF indicates that it is provided in a RoHS-compliant "Pb-Free" package, aligning with environmental standards for electronic components.

You May Also Be Interested in

Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess