EN
  • EN
  • DE

D650N04T

Part No D650N04T
Manufacturer Infineon Technologies
Catalog Diodes, Rectifiers - Single
Description DIODE RECTIFIER 600V 721A
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies Industrial Power and Controls Americas
Status Active
Win Source Part Number 1005928-D650N04T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian D650N04T CAD Model

Description

The D650N04T is a single discrete rectifier diode manufactured by Infineon Technologies. This device is designed for high-efficiency rectification in a variety of power electronic applications. It features a low forward voltage drop, contributing to improved energy efficiency, and a fast recovery time, enabling it to operate effectively in high-frequency circuits.

Applications

  • Switch Mode Power Supplies (SMPS): Used as a rectifier in the secondary stage of SMPS to convert AC voltage to DC voltage efficiently.
  • Power Factor Correction (PFC) Circuits: Employed in PFC circuits to improve the power factor and reduce harmonic distortion.
  • Freewheeling Diodes: Used as freewheeling diodes in inductive load circuits to protect switching devices from voltage spikes.
  • DC-DC Converters: Used in DC-DC converters for various voltage conversion applications.
  • Renewable Energy Systems: Applied in solar inverters and wind turbine converters for efficient power conversion.

Features

  • Low Forward Voltage Drop (VF): Minimizes power losses and enhances overall efficiency.
  • Fast Recovery Time (trr): Enables high-frequency operation and reduces switching losses.
  • High Surge Current Capability: Provides robustness against transient voltage spikes and current surges.
  • High Blocking Voltage: Ensures reliable operation in high-voltage applications.
  • RoHS Compliant: Complies with environmental regulations for hazardous substances.

Benefits

  • Improved Energy Efficiency: The low forward voltage drop reduces power losses, leading to higher energy efficiency in power electronic circuits.
  • Enhanced System Reliability: The high surge current capability and blocking voltage ensure robust and reliable operation, even under challenging conditions.
  • Reduced Heat Dissipation: Lower power losses result in less heat generation, simplifying thermal management and improving system longevity.
  • Compact Design: Allows for smaller and more compact power supply designs due to efficient operation and reduced component count.
  • Compliance with Environmental Standards: RoHS compliance ensures that the device meets environmental regulations, making it suitable for environmentally conscious applications.

Technical Specifications

The D650N04T typically features a maximum repetitive peak reverse voltage (VRRM) of 400V, an average forward current (IF(AV)) of 65A, and a forward voltage drop (VF) of around 1.3V at the rated current. The recovery time (trr) is typically less than 50ns. It is commonly available in a TO-220 or similar through-hole package, ensuring ease of mounting and heat dissipation. Refer to the manufacturer's datasheet for exact specifications.

You May Also Be Interested in

ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Diode
Lowest to $0.2329
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
DIOTEC Electronics Corporation
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0409
Taiwan Semiconductor
DIODE SCHOTTKY 20V 1A DO214AC
Lowest to $0.0277
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY SMD / Diode
Need more? Email Us
Infineon Technologies
LED PX3743DDQSM1382XUMA1 / Diode
Lowest to $6.5292
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.0986
Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess