EN
  • EN
  • DE

AMC1302DWV

Part No AMC1302DWV
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Special Purpose
Description IC ISOLATION 8SOIC / Isolation IC Current Sensing, Power Management 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Texas Instruments
Package Tube
Type Isolation
Applications Current Sensing, Power Management
Mounting Type Surface Mount
Package / Case 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package 8-SOIC
Base Product Number AMC1302
Standard Package 64
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1351133-AMC1302DWV
Ultra Librarian 3D Model Ultra Librarian AMC1302DWV CAD Model

Description

The Texas Instruments AMC1302DWV is a high-precision, isolated amplifier designed for voltage and current measurement in power control systems. It is part of TI's extensive portfolio of isolation products that prioritize both accuracy and safety in challenging industrial environments.

Key Features:

  • High Isolation Voltage: The AMC1302DWV offers reinforced isolation with a withstand voltage of 7000 VPK, ensuring reliable operation in high-voltage applications and providing excellent protection against electric shocks.
  • Low Offset Error: With a typical offset error as low as ±200 µV and a low drift over temperature, this device guarantees precise signal representation, which is critical for accurate control and measurement.
  • High Common-Mode Rejection Ratio (CMRR): The device features an outstanding CMRR of >80 dB (min), which allows it to accurately isolate and amplify the desired signal in the presence of high common-mode voltages.
  • Wide Bandwidth: The AMC1302DWV provides a bandwidth of 200 kHz, which is suitable for capturing fast transient events and for use in high-speed control loops.
  • Low Power Consumption: With a low power design, this amplifier operates efficiently, making it ideal for power-sensitive applications.

Applications:

The AMC1302DWV is versatile and can be used in various applications, including:

  • Motor control in industrial drives
  • Renewable energy systems such as solar inverters and wind turbines
  • Power supplies for telecom and server farms
  • Automotive systems, including electric and hybrid vehicles
  • Battery management systems

Package and Reliability:

The device is housed in a wide-body 8-pin SOIC package, ensuring ample creepage and clearance distances for high-voltage operation. It is specified over the extended industrial temperature range of -40°C to +125°C, offering reliable performance in harsh environments.

By choosing the AMC1302DWV, designers can ensure high-accuracy measurement while maintaining the integrity and safety of their systems. Its robust design and advanced features make it an excellent choice for any application requiring precise isolation.

You May Also Be Interested in

MACOM Technology Solutions
25W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
MACOM Technology Solutions
IC LIMITING AMP 16QFN
Need more? Email Us
Texas Instruments
LOW-NOISE, WIDE-BANDWIDTH, FULLY
Lowest to $10.1866
Microchip Technology
IC LIMIT AMP 10MSOP
Need more? Email Us
MACOM Technology Solutions
60W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
MACOM Technology Solutions
IC AMPLIFIER 16BCC
Need more? Email Us
MACOM Technology Solutions
2W, GAN MMIC POWER AMPLIFIER, 28
Need more? Email Us
Maxim Integrated
IC LIMITING AMP 20TQFN
Lowest to $8.7314
Maxim Integrated
IC AMP COMP REF 8DIP
Lowest to $14.5523

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0006 $54.0036
14+ $7.3851 $103.3914
21+ $7.1543 $150.2403
29+ $6.9235 $200.7815
38+ $6.6927 $254.3226
50+ $6.0004 $300.0200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,412 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess