ON Semiconductor LA7793V-TLM Product Overview
Introducing the LA7793V-TLM, a high-performance voltage regulator from ON Semiconductor, designed to meet the demanding requirements of modern electronic applications. This precision device is engineered to provide a stable and reliable power supply, ensuring the optimal performance of your electronic circuits.
Key Features
- High Accuracy: With its precise voltage regulation, the LA7793V-TLM maintains a consistent output, even under varying input conditions and load changes.
- Low Dropout Voltage: The device features a low dropout voltage, making it ideal for applications where the input voltage is very close to the output voltage, thus maximizing efficiency.
- Thermal Protection: Built-in thermal shutdown functionality protects the device from overheating, ensuring long-term reliability and safety.
- Wide Operating Temperature Range: The LA7793V-TLM is designed to operate effectively over a broad temperature range, accommodating diverse environmental conditions.
Applications
The LA7793V-TLM is versatile and can be used in a wide array of applications, including:
- Consumer Electronics
- Telecommunications Equipment
- Computing Devices
- Industrial Systems
- Automotive Modules
Technical Specifications
The technical specifications of the LA7793V-TLM make it a suitable choice for precision voltage regulation:
- Adjustable Output Voltage
- High Output Current Capability
- Low Standby Current
- Surface-Mount Package for Easy Integration
Quality and Reliability
ON Semiconductor is known for its commitment to quality and reliability, and the LA7793V-TLM is no exception. Manufactured with state-of-the-art technology and rigorous testing, this voltage regulator is a reliable component for any electronic system.
Whether you are designing a new system or upgrading an existing one, the LA7793V-TLM from ON Semiconductor is an excellent choice for your voltage regulation needs, providing performance, efficiency, and peace of mind.