EN
  • EN
  • DE

AD8331ARQZ-R7

Part No AD8331ARQZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description SP Amp Variable Gain Amp Single 5.5V 20-Pin QSOP T/R / Ultralow Noise VGAs with Preamplifier and Programmable RIN | IC AMP VAR GAIN 1CHAN 20QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Type Variable Gain Amplifier
Applications Signal Processing
Mounting Style SMD
Manufacturer Package 20-SSOP
Supplier Device Package 20-QSOP
Family Part Number AD8331
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1138472-AD8331ARQZ-R7
Manufacturer Homepage www.analog.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD8331
Introduction Date December 29, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD8331ARQZ-R7 CAD Model

Description

Product Overview: AD8331ARQZ-R7 from Analog Devices Inc.

The AD8331ARQZ-R7 is a highly integrated, low noise, Variable Gain Amplifier (VGA) designed by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This advanced component is tailored for use in a wide range of applications, including medical ultrasound, radar systems, and communication infrastructure, where precise signal amplification is critical.

This VGA is part of the AD8331 series and comes in a compact 20-SSOP (Small Shrink Outline Package) form factor, under the part number suffix R7, indicating its packaging type. The AD8331ARQZ-R7 offers a linear-in-dB gain control scale that provides a gain range of 80 dB, which is adjusted via a single analog voltage, making it exceptionally versatile for various signal processing tasks.

Key Features and Benefits

  • Wide Dynamic Range: The AD8331ARQZ-R7 boasts an extensive operating frequency range, accommodating a wide spectrum of signal bandwidths, which is essential for diverse applications.
  • Low Noise Figure: With its low noise figure, this VGA ensures that signal integrity is maintained, particularly important in sensitive applications such as medical imaging.
  • Integrated LNA and PGA: It features an integrated Low Noise Amplifier (LNA) and a Programmable Gain Amplifier (PGA), which simplifies design and reduces component count.
  • Single Supply Operation: Operating from a single 5 V supply, the AD8331ARQZ-R7 is designed for ease of use and power efficiency.
  • Excellent Thermal Performance: The device's SSOP package is optimized for thermal performance, ensuring reliability and longevity even under varying temperature conditions.

The AD8331ARQZ-R7 also includes additional functional blocks such as an Automatic Gain Control (AGC) circuit, which further enhances its utility in complex signal chains where consistent output levels are necessary despite varying input signal strengths.

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD8331ARQZ-R7 is no exception. This product is designed with the precision and durability expected from a leading semiconductor manufacturer, making it an excellent choice for designers looking to incorporate high-fidelity, adjustable gain amplification in their electronic systems.

Whether for professional-grade audio equipment, sophisticated communication systems, or critical medical devices, the AD8331ARQZ-R7 delivers performance that engineers can trust to meet their most demanding requirements.

You May Also Be Interested in

Maxim Integrated
IC AMP COMP REF 8DIP
Lowest to $14.5523
MACOM Technology Solutions
IC POSTAMPLIFIER DIE
Need more? Email Us
MACOM Technology Solutions
IC POSTAMPLIFIER 16SOIC
Need more? Email Us
Skyworks Solutions Inc.
AUTOMOTIVE ISOLATED VOLTAGE SENS
Lowest to $1.6008
MACOM Technology Solutions
IC POSTAMPLIFIER 16BCC
Need more? Email Us
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 8SOIC
Need more? Email Us
MACOM Technology Solutions
2500W, GAN HEMT, 65V, DC-1.215GH
Need more? Email Us
NOVOSENSE
ISO C-SENSING AMPLIFIER
Lowest to $1.7970
Microchip Technology
IC LIMIT AMP 10MSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2557 $57.0228
8+ $13.3534 $106.8272
12+ $12.9023 $154.8276
17+ $12.0000 $204.0000
22+ $11.5489 $254.0758
28+ $11.0978 $310.7384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,630 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess