Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Resolution 10
Sampling Rate 40M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range -40°C ~ 85°C
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 1141991-ADS825EG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADS825
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin Malaysia, United States of America
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADS825EG4 CAD Model

Description

Product Overview: Texas Instruments ADS825EG4

The ADS825EG4 from Texas Instruments is a high-performance, 14-bit analog-to-digital converter (ADC) designed for demanding applications that require high-speed data acquisition and processing. This ADC is part of Texas Instruments' precision converter series, which is renowned for delivering exceptional accuracy and reliability.

Key Features

  • High-Speed Performance: The ADS825EG4 boasts a sampling rate of up to 40 MSPS (Mega Samples Per Second), allowing for rapid data acquisition, making it ideal for high-speed signal processing tasks.
  • High Resolution: With 14-bit resolution, it offers fine quantization levels, resulting in detailed and accurate digital representations of the input analog signals.
  • Excellent Signal-to-Noise Ratio (SNR): It provides an outstanding SNR, ensuring high-quality signal conversion with minimal noise interference.
  • Differential Inputs: The differential input structure enhances common-mode noise rejection and supports a wide dynamic range, which is crucial for precision measurement applications.
  • Low Power Consumption: Designed for efficiency, the ADS825EG4 maintains low power consumption, which is essential for portable and battery-operated devices.
  • Flexible Power Supply: It operates on a 5V analog supply and a separate digital supply that can range from 3V to 5V, providing flexibility in system design.

Applications

The ADS825EG4 is versatile and can be used in a variety of applications, including:

  • Medical Imaging Systems
  • High-speed Data Acquisition Systems
  • Digital Signal Processing
  • Communications Systems
  • Test and Measurement Equipment

Package and Quality

The device is available in a QFP (Quad Flat Package) which ensures a compact footprint on the PCB (Printed Circuit Board). Texas Instruments' commitment to quality means that the ADS825EG4 is manufactured to the highest standards, ensuring reliable performance even in the most challenging environments.

With its combination of speed, precision, and low power consumption, the ADS825EG4 from Texas Instruments stands out as an exceptional choice for engineers and designers looking to push the boundaries of their digital conversion applications.

You May Also Be Interested in

Texas Instruments
ANALOG CIRCUIT, 1 FUNC, PQCC68 / Bit Analog to Digital Converter Input
Need more? Email Us
ECAD model for TLC8044CFN
Analog Devices Inc.
BANDPASS IF SUBSYSTEM / Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 20-SSOP
Need more? Email Us
ECAD model for AD6140ARSRL
Texas Instruments
8-Channel, 50 kSPS to 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT SAR 16TSSOP
Lowest to $4.7879
ECAD model for ADC128S022CIMTX
Analog Devices Inc.
IC ADC 16BIT SAR 32QFN / 16 Bit Analog to Digital Converter 2 Input 1 SAR 32-QFN (5x5)
Lowest to $60.2403
ECAD model for LTC2341CUH-16
Analog Devices Inc.
IC ADC 16BIT SAR 8MSOP / 16 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
Lowest to $22.3996
ECAD model for LTC1864CMS8#TRPBF
Microchip Technology
IC ADC 16BIT SIGMA-DELTA 14TSSOP / 16 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 14-TSSOP
Lowest to $7.3290
ECAD model for MCP3428-E/ST
Analog Devices Inc.
12-BIT FLASH ADC / 12 Bit Analog to Digital Converter 1 Input Flash 24-CDIP
Need more? Email Us
ECAD model for AD671SD-500
Maxim Integrated
IC ADC 3STATE BI OUT 12BIT 40DIP
Need more? Email Us
ECAD model for ICL7109CPL+
Analog Devices Inc.
+2.7 V to +5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 20SOIC
Lowest to $14.3042
ECAD model for AD7812YR

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1689
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.0436 $72.1308
6+ $19.7281 $118.3686
9+ $19.1116 $172.0044
13+ $18.4951 $240.4363
16+ $17.8786 $286.0576
21+ $16.0291 $336.6111
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,500 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention