EN
  • EN
  • DE

SY88973VKI

Part No SY88973VKI
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Special Purpose
Description 3.3V/5V 3.2Gbps CML LOW-POWER LIMITING POST AMPLIFIER W/TTL LOS | IC AMP LIMIT CML TTL LOS 10MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Limiting Postamplifier
Applications Optical Networks
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP Exposed Pad
Supplier Device Package 10-MSOP-EP
Family Part Number SY88973
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1263132-SY88973VKI
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY88973VKI CAD Model

Description

Introducing the SY88973VKI - Microchip Technology's Premier Optical Networking Solution

The SY88973VKI from Microchip Technology is a state-of-the-art post amplifier designed for high-speed fiber optic networking applications. This advanced product is tailored to meet the demanding requirements of modern communication systems, ensuring reliable and efficient data transmission across various platforms.

The SY88973VKI boasts an impressive array of features that make it an ideal choice for optical network engineers and designers. With its ability to operate at high frequencies, this post amplifier can easily handle data rates that are essential for today's fast-paced digital world. Its low power consumption is another key benefit, making it an eco-friendly option for energy-conscious users.

One of the standout characteristics of the SY88973VKI is its enhanced signal integrity. The device is equipped with an automatic reset function that ensures consistent performance and minimal signal degradation over time. This feature is particularly important in maintaining the quality of data transmission in long-distance fiber optic links.

Furthermore, the SY88973VKI is designed with flexibility in mind. It supports a wide range of data rates, making it compatible with various industry standards and protocols. This versatility ensures that the product can be integrated into multiple network configurations without the need for extensive modifications or additional components.

Microchip Technology has also prioritized ease of use in the design of the SY88973VKI. The product comes in a compact package that is easy to install and integrate into existing systems. Additionally, it is accompanied by comprehensive documentation and support, providing users with the necessary resources to get the most out of their investment.

In conclusion, the SY88973VKI from Microchip Technology is a robust and reliable post amplifier that offers superior performance for optical networking. Its combination of high-speed operation, low power consumption, signal integrity, flexibility, and user-friendliness makes it an excellent choice for anyone looking to enhance their fiber optic communication systems.

You May Also Be Interested in

MACOM Technology Solutions
60W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
Maxim Integrated
IC AMP COMP 10UMAX
Need more? Email Us
Texas Instruments
LOW-NOISE, WIDE-BANDWIDTH, FULLY
Lowest to $10.1866
Analog Devices Inc.
IC ISOLATOR 16QSOP
Lowest to $6.3099
MACOM Technology Solutions
50W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
NOVOSENSE
ISO C-SENSING AMPLIFIER
Lowest to $1.7888
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC 16QFN
Need more? Email Us
MACOM Technology Solutions
IC POSTAMPLIFIER 20TSSOP
Need more? Email Us
Microchip Technology
IC LIMIT AMP 10MSOP
Lowest to $8.7314

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4957 $58.4613
22+ $5.3303 $117.2666
34+ $5.1640 $175.5760
47+ $4.9965 $234.8355
60+ $4.8302 $289.8120
80+ $4.3313 $346.5040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess