EN
  • EN
  • DE
  • IT

LTC6400IUD-8#PBF

Part No LTC6400IUD-8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Special Purpose
Description SP Amp DIFF AMP Single 3.5V 16-Pin QFN EP Tube / IC ADC DRIVER DIFF 2.2GHZ 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type ADC Driver
Applications Data Acquisition
Mounting SMD
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-QFN-EP (3x3)
Win Source Part Number 784331-LTC6400IUD-8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6400
Introduction Date July 15, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6400IUD-8#PBF CAD Model

Description

LTC6400IUD-8#PBF: High-Speed Differential ADC Driver from Linear Technology

The LTC6400IUD-8#PBF is a high-performance, low-noise, differential ADC (Analog-to-Digital Converter) driver from Linear Technology, designed to interface with high-speed sampling ADCs. This device is particularly suited for applications requiring high linearity, wide dynamic range, and low distortion, making it an excellent choice for communication systems, imaging, and high-speed data acquisition systems.

Key Features

  • High-Speed Operation: The LTC6400IUD-8#PBF is optimized for driving high-speed ADCs, allowing for efficient data conversion in time-critical applications.
  • Low Noise and Distortion: With its low noise and distortion characteristics, the device ensures signal integrity, preserving the quality of the original signal.
  • Adjustable Gain: The gain of the LTC6400IUD-8#PBF can be configured via external resistors, providing flexibility to match the ADC's full-scale input range.
  • Differential Outputs: The differential outputs of this driver minimize common-mode noise and enhance signal-to-noise ratio, which is crucial for high-precision applications.
  • Power-Efficient: It operates with a low supply current, making it suitable for power-sensitive designs.
  • Robust Temperature Range: The device is specified for operation over an industrial temperature range, ensuring reliable performance in varying environmental conditions.

Applications

  • High-Speed Data Acquisition Systems
  • Communications Infrastructure
  • Medical Imaging Equipment
  • Instrumentation
  • Radar and Sonar Systems

The LTC6400IUD-8#PBF is offered in a compact QFN package, which is ideal for space-constrained applications. Its robust design and high-speed capabilities make it a versatile component for a wide array of electronic systems requiring high-fidelity signal processing.

Linear Technology's commitment to quality ensures that the LTC6400IUD-8#PBF meets stringent performance criteria, delivering reliability and consistency across different units. Whether you're designing a sophisticated communication system or a precision medical device, this ADC driver will help you achieve the performance you need.

You May Also Be Interested in

M/A-Com Technology Solutions
IC LIMITING AMP 16QFN / Limiting Amplifier IC Ethernet 16-QFN (3x3)
Need more? Email Us
Analog Devices Inc.
IC OPAMP SAMPLE/HOLD 4CIRC 16DIP
Lowest to $26.1669
Texas Instruments
IC ISOLATED 8SOIC
Lowest to $6.8672
Maxim Integrated
3.2G SFP LIMITING AMPLIFIER / Limiting Amplifier IC Data Quantizer, Optical Receivers 10-uMAX/uSOP
Lowest to $2.6196
Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us
Texas Instruments
IC LIMITING AMP 32VQFN / Limiting Amplifier IC Optical Networks 32-VQFN (4x4)
Lowest to $48.0519
M/A-Com Technology Solutions
IC LIMITING AMP 16QSOP
Lowest to $1.8278
Microchip Technology
IC LIMIT AMP 16QFN / Limiting Postamplifier IC Optical Networks 16-QFN (3x3)
Need more? Email Us
Maxim Integrated
3.2G SFP LIMITING AMPLIFIER / Limiting Amplifier IC Data Quantizer, Optical Receivers 10-uMAX/uSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $98.9613 $98.9613
2+ $95.8688 $191.7376
3+ $92.7762 $278.3286
4+ $89.6837 $358.7348
5+ $80.4060 $402.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,440 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess