EN
  • EN
  • DE

LTC6401CUD-26#PBF

Part No LTC6401CUD-26#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Special Purpose
Description SP Amp DIFF AMP Single 3.5V 16-Pin QFN EP Tube / IC ADC DRIVER DIFF 16-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type ADC Driver
Applications Data Acquisition
Mounting SMD
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-QFN-EP (3x3)
Win Source Part Number 784333-LTC6401CUD-26#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC6401-26
Introduction Date January 11, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6401CUD-26#PBF CAD Model

Description

LTC6401CUD-26#PBF - High-Speed, Low Noise, Low Distortion Differential ADC Driver

The LTC6401CUD-26#PBF is a cutting-edge differential amplifier designed by Linear Technology, optimized for driving high-performance analog-to-digital converters (ADCs). This device boasts a high level of integration to ensure a compact and efficient design, making it an ideal choice for a wide range of applications, including communications systems, medical equipment, and industrial instrumentation.

Key Features

  • High Speed: With a bandwidth of 1.6GHz, the LTC6401CUD-26#PBF is capable of supporting high-speed signal processing requirements, ensuring that even the fastest signals can be accurately captured and converted by the ADC.
  • Low Noise: The device features an exceptionally low input referred noise of 1.2nV/√Hz, which minimizes the impact of noise on the signal chain, providing a cleaner, more accurate output.
  • Low Distortion: Harmonic distortion performance is excellent, with -88dBc HD2 and -88dBc HD3 at 10MHz, which helps to maintain signal fidelity throughout the conversion process.
  • Adjustable Gain: The gain of the LTC6401CUD-26#PBF can be adjusted via external resistors, giving designers the flexibility to optimize the device for their specific application needs.
  • Single 3.3V Supply: The device operates on a single 3.3V supply, simplifying power supply design and reducing power consumption.
  • Shutdown Feature: A shutdown feature is included to reduce power consumption when the device is not in use.
  • Small Package: Housed in a compact QFN-16 package, the LTC6401CUD-26#PBF saves valuable board space and is suitable for space-constrained applications.

Applications

  • Communications Systems
  • Medical Imaging Equipment
  • Test and Measurement Devices
  • Industrial Instrumentation
  • Data Acquisition Systems

Overall, the LTC6401CUD-26#PBF from Linear Technology is a robust and reliable choice for any system that requires high-speed, low noise, and low distortion signal processing. Its performance characteristics and flexible design make it a versatile component that can enhance the performance of a wide variety of electronic products.

You May Also Be Interested in

Microchip Technology
IC OPAMP PGA 2 CIRCUIT 10MSOP / Variable Gain Amplifier IC Data Acquisition 10-MSOP
Lowest to $2.6673
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Need more? Email Us
Analog Devices Inc.
SAMPLE-AND-HOLD AMPLIFIER
Need more? Email Us
Analog Devices Inc.
IC ADC DRIVER 16LFCSP / ADC Driver IC Data Acquisition 16-LFCSP (3x3)
Lowest to $4.2448
Texas Instruments
5-V-INPUT PRECISION REINFORCED I / Isolated IC Driver 8-SOIC
Lowest to $3.0657
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $68.8236
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP (4x4)
Lowest to $11.0598
Analog Devices Inc.
IC TRANSIMPEDANCE AMP 24QFN / Transimpedance Amplifier IC LIDAR Receiver, Industrial Imaging 24-QFN (4x4)
Lowest to $32.0150
Maxim Integrated
8 X 4 VIDEO XPOINT SWITCH / Amplifier IC Testing Equipment 40-PDIP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess