EN
  • EN
  • DE

TSM102IDR

Part No TSM102IDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Special Purpose
Description DUAL OPERATIONAL AMPLIFIER, DUAL COMPARATOR, AND VOLTAGE REFERENCE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Amplifier, Comparator, Reference
Applications Power Management
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1274769-TSM102IDR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TSM102
Introduction Date February 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TSM102IDR CAD Model

Description

The TSM102IDR from Texas Instruments is a versatile and precision integrated circuit that combines several key functions useful in the management of electronic systems. This multifunctional IC incorporates two operational amplifiers (op-amps), a voltage reference, and a dual comparator, making it a compact solution for various applications in the industrial, automotive, and consumer electronics sectors.

Key Features

  • Operational Amplifiers: The TSM102IDR includes two internally compensated op-amps with a high gain-bandwidth product. These op-amps are designed for low power consumption and have a wide range of operating voltages, making them ideal for battery-powered applications.
  • Voltage Reference: The onboard voltage reference provides a stable 2.5V output, which is essential for accurate analog-to-digital conversion, and can serve as a precise voltage source for other components within the system.
  • Dual Comparator: The dual comparator feature allows for the comparison of two input voltages and outputs a digital signal indicating the result. This is particularly useful for threshold detection, signal processing, and various control applications.

Applications

The TSM102IDR is a highly adaptable component that can be used in a wide range of applications. Its precision and low power characteristics make it suitable for:

  • Power supply control and management
  • Battery chargers and monitors
  • Signal conditioning circuits
  • Analog-to-digital converters
  • Motor control systems

Technical Specifications

The device operates over a broad voltage range and offers excellent temperature stability. Some of the technical specifications include:

  • Supply Voltage Range: 3V to 30V
  • Low Supply Current: 1mA (typical)
  • Output Voltage of Voltage Reference: 2.5V ± 1%
  • Operating Temperature Range: -40°C to +105°C
  • Packaging: SOIC-16

With its small footprint and integrated functionality, the TSM102IDR is a powerful solution for designers looking to streamline their circuit designs while maintaining high performance and reliability.

You May Also Be Interested in

MACOM Technology Solutions
25W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
MACOM Technology Solutions
2W, GAN MMIC POWER AMPLIFIER, 28
Need more? Email Us
Microchip Technology
IC LIMIT AMP 10MSOP
Need more? Email Us
Analog Devices Inc.
IC ISOLATOR 16QSOP
Lowest to $6.3099
MACOM Technology Solutions
IC LIMITING AMP 16QFN
Need more? Email Us
MACOM Technology Solutions
250W, GAN MMIC POWER AMPLIFIER,
Need more? Email Us
Microchip Technology
IC LIMIT AMP 10MSOP
Lowest to $8.7314
MACOM Technology Solutions
IC AMPLIFIER 16BCC
Need more? Email Us
Microchip Technology
IC LIMIT AMP 10MSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8159 $53.0335
150+ $0.6695 $100.4250
235+ $0.6486 $152.4210
320+ $0.6277 $200.8640
415+ $0.6067 $251.7805
555+ $0.5440 $301.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,700 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess