EN
  • EN
  • DE

LTC6400IUD-14#PBF

Part No LTC6400IUD-14#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Special Purpose
Description SP Amp DIFF AMP Single 3.5V 16-Pin QFN EP Tube / IC ADC DRIVER DIFF 2.4GHZ 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type ADC Driver
Applications Data Acquisition
Mounting SMD
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-QFN-EP (3x3)
Win Source Part Number 784329-LTC6400IUD-14#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6400
Introduction Date May 21, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6400IUD-14#PBF CAD Model

Description

The LTC6400IUD-14#PBF is a high-performance, low distortion, fully differential ADC driver from Linear Technology that is designed to interface with high-speed analog-to-digital converters (ADCs). This product is particularly well-suited for applications requiring a wide dynamic range, such as communication systems, medical imaging, and high-speed data acquisition systems.

Key Features

  • Fixed Gain of 14dB: The device has a fixed gain setting of 14dB, which simplifies the design process by eliminating external gain-setting resistors.
  • Low Harmonic Distortion: It offers exceptionally low harmonic distortion, making it ideal for driving high-performance ADCs without degrading the signal quality.
  • High-Speed Operation: With its wide bandwidth, the LTC6400IUD-14#PBF can handle high-speed signals, ensuring reliable performance in fast data acquisition systems.
  • Low Noise Performance: The low noise figure of the device enables it to maintain signal integrity, resulting in cleaner data conversion.
  • Differential Inputs and Outputs: The fully differential inputs and outputs provide improved signal quality and noise immunity, which is critical in high-speed signal processing.
  • Power Supply Range: It operates on a single 3.3V to 5V supply, providing flexibility in various system designs.

Applications

  • High-speed data acquisition systems
  • Wireless and wired broadband communication
  • Radar and satellite systems
  • Medical imaging equipment
  • Test and measurement instruments

The LTC6400IUD-14#PBF is available in a compact QFN-16 package, which saves space on the PCB while still providing excellent thermal performance. Linear Technology's commitment to high-quality components ensures that this ADC driver will deliver consistent and reliable performance in your high-precision applications.

For designers looking for a robust and high-fidelity solution to drive their ADCs, the LTC6400IUD-14#PBF offers a compelling mix of features that enhance system performance while simplifying the design process.

You May Also Be Interested in

Analog Devices Inc.
INSTRUMENTATION AMPLIFIER / Variable Gain Amplifier IC 16-SBDIP
Need more? Email Us
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Lowest to $5.0705
Analog Devices Inc.
IC TRANSIMPEDANCE AMP 16QFN / Transimpedance Amplifier IC LIDAR, Industrial Imaging 16-QFN (3x3)
Lowest to $7.8269
Skyworks Solutions Inc.
POWER ISOLATION / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Lowest to $2.9617
Microchip Technology
IC POSTAMPLIFIER 16QFN / Postamplifier IC Optical Networks 16-QFN (3x3)
Lowest to $10.6332
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 10MSOP / Variable Gain Amplifier IC Data Acquisition 10-MSOP
Lowest to $2.6673
Texas Instruments
IC AMP COMP 14SOIC / Amplifier, Comparator IC 14-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $173.1344
Analog Devices Inc.
IC POWER MANAGEMENT
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess