EN
  • EN
  • DE

SY88147DLKG

Part No SY88147DLKG
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Special Purpose
Description 3.3V, 1.25Gbps PECL Limiting Post Amplifier w/High Gain TTL Loss-of-Signal | IC POST AMP PECL 3.3V 10-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Limiting Postamplifier
Applications Optical Networks
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-MSOP
Family Part Number SY88147
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1263089-SY88147DLKG
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY88147DLKG CAD Model

Description

Introducing the SY88147DLKG from Microchip Technology

The SY88147DLKG is a high-performance, precision optical networking product designed by Microchip Technology, a renowned leader in the field of microcontroller and analog semiconductors. This advanced device is part of Microchip's extensive portfolio of networking solutions, tailored to meet the rigorous demands of high-speed communication systems.

Key Features of the SY88147DLKG

  • High-Speed Operation: The SY88147DLKG is capable of operating at exceptional data rates, making it an ideal choice for fast and efficient data transmission in optical networks.
  • Low Power Consumption: Designed with energy efficiency in mind, this device consumes minimal power, which is crucial for reducing operational costs and enhancing system reliability over extended periods.
  • Enhanced Signal Integrity: With its advanced design, the SY88147DLKG ensures superior signal integrity, which is essential for maintaining the quality and stability of data transmission in high-speed networks.
  • Versatility: This product is versatile and can be used in a variety of applications, including fiber-to-the-home (FTTH), gigabit passive optical networks (GPON), and other optical communication systems.

Applications and Use Cases

The SY88147DLKG is suitable for deployment in multiple scenarios where high-speed data transfer is critical. Its robust performance makes it a top choice for telecommunications equipment, data center interconnects, and enterprise networking gear. Additionally, it is well-suited for industrial and medical applications where data integrity and system reliability are non-negotiable.

Quality and Reliability

Microchip Technology is committed to delivering products that adhere to the highest standards of quality and reliability. The SY88147DLKG is no exception, as it is built to perform consistently under various environmental conditions, ensuring longevity and customer satisfaction. Furthermore, Microchip provides comprehensive technical support and resources to assist with the integration and maintenance of their products.

For engineers and system designers seeking a reliable, high-speed optical networking solution, the SY88147DLKG from Microchip Technology offers a compelling combination of performance, efficiency, and versatility. It stands as a testament to Microchip's dedication to innovation and excellence in the field of optical communication technology.

You May Also Be Interested in

Analog Devices Inc.
IC ISOLATOR 16QSOP
Lowest to $6.3099
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC DIE
Need more? Email Us
Maxim Integrated
IC AMP COMP REF 8DIP
Lowest to $14.5523
Microchip Technology
IC LIMIT AMP 10MSOP
Need more? Email Us
Maxim Integrated
IC LIMITING AMP 20TQFN
Lowest to $8.7314
Microchip Technology
IC LIMIT AMP 10MSOP
Lowest to $8.7314
NOVOSENSE
ISO C-SENSING AMPLIFIER
Lowest to $1.7888
MACOM Technology Solutions
IC POSTAMPLIFIER DIE
Need more? Email Us
MACOM Technology Solutions
IC AMPLIFIER 16BCC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess