EN
  • EN
  • DE
  • IT

AD8336ACPZ-WP

Part No AD8336ACPZ-WP
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC VGA GP SGL-ENDED 16-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series X-AMP
Packaging Tray - Waffle
Type Variable Gain Amplifier
Applications Signal Processing
Mounting SMD
Package 16-VQFN Exposed Pad, CSP
Manufacturer Package 16-LFCSP-VQ (4x4)
Win Source Part Number 767605-AD8336ACPZ-WP
Popularity Medium
Supply and Demand Status Limited
Family Name AD8336
Introduction Date June 20, 2006
ECCN EAR99
Country of Origin Republic of Korea
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD8336ACPZ-WP CAD Model

Description

The AD8336ACPZ-WP from Analog Devices Inc. is a high-performance, low noise, digitally controlled, variable gain amplifier (VGA) designed for a wide range of applications, including medical imaging, communication systems, and industrial process controls. This versatile component offers an unparalleled combination of flexibility and performance, catering to the demanding requirements of precision signal processing.

Key Features

  • Wideband Operation: The AD8336ACPZ-WP operates over a broad frequency range, making it suitable for various signal bandwidths.
  • High Linearity: It exhibits excellent linearity over its entire gain range, ensuring minimal signal distortion and high fidelity.
  • Programmable Gain: The gain of the AD8336ACPZ-WP can be digitally controlled through a serial or parallel interface, providing precise gain settings and adaptability to changing conditions.
  • Low Noise Figure: The device maintains a low noise figure across its gain range, which is critical for applications requiring high signal-to-noise ratios.
  • Temperature Range: The AD8336ACPZ-WP is designed to operate reliably in a wide temperature range, making it suitable for harsh environments.

Applications

The AD8336ACPZ-WP's versatility allows it to be used in a multitude of applications. It is particularly well-suited for:

  • Medical Imaging Systems
  • Professional Audio Equipment
  • Communications Infrastructure
  • Radar and Sonar Systems
  • Industrial Process Control

Package and Quality

The AD8336ACPZ-WP is available in a compact LFCSP (Lead Frame Chip Scale Package) that is conducive to space-constrained applications. The device is part of Analog Devices Inc.'s "WP" series, indicating it is manufactured to meet stringent quality and reliability standards, ensuring performance in critical systems.

With its robust feature set and flexible design, the AD8336ACPZ-WP from Analog Devices Inc. stands out as an essential building block for systems requiring precise, variable gain control with low noise and high linearity.

You May Also Be Interested in

Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP-EP
Need more? Email Us
Analog Devices Inc.
IC AMP SAMPLE HOLD OCTAL 16SOIC / Sample and Hold IC Data Acquisition 16-SOIC
Lowest to $28.4229
Texas Instruments
LOGARITHMIC AMPLIFIER 16-CDIP
Lowest to $54.0147
M/A-Com Technology Solutions
IC LIMITING AMP 16QSOP
Lowest to $1.8278
Analog Devices Inc.
IC OPAMP SAMPL/HOLD 8CIRC 16SOIC / Sample and Hold IC Data Acquisition 16-SOIC
Lowest to $5.2714
Analog Devices Inc.
IC OPAMP SAMPLE/HOLD 4CIRC 16DIP
Lowest to $26.1669
Texas Instruments
IC LIMITING AMP 32VQFN / Limiting Amplifier IC Optical Networks 32-VQFN (4x4)
Lowest to $48.0519
Microchip Technology
IC LIMIT AMP 16MLF / Limiting Postamplifier IC Optical Networks 16-QFN (3x3)
Need more? Email Us
Skyworks Solutions Inc.
IC ISOLATION 16SOIC / Isolation IC Automotive, Inverters, Power Supplies, UPS 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.4502 $67.3506
6+ $21.0293 $126.1758
9+ $20.3188 $182.8692
12+ $18.8980 $226.7760
16+ $18.1876 $291.0016
20+ $17.4770 $349.5400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,220 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess