EN
  • EN
  • DE

MAX951ESA+T

Part No MAX951ESA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description IC OP AMP SS LP 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Amplifier, Comparator, Reference
Applications Smart Card
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 102610-MAX951ESA+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX951ESA+T CAD Model

Description

Maxim Integrated's MAX951ESA+T: Precision, Low-Power, Single-Supply Operational Amplifier

The MAX951ESA+T from Maxim Integrated is a high-performance operational amplifier designed for applications requiring precision and low power consumption. This device operates from a single supply, making it an ideal choice for battery-powered and portable applications where power efficiency is crucial.

This op-amp features a low offset voltage of just 500µV and a low supply current of 21µA, making it highly suitable for precision analog circuits. It operates from a single supply voltage ranging from +2.7V to +7V, or dual supplies of ±1.35V to ±3.5V, providing designers with flexibility in various circuit configurations.

The MAX951ESA+T is capable of rail-to-rail output swing, which maximizes the dynamic range in single-supply applications. This is particularly beneficial in ADC buffer circuits, sensor signal conditioning, and low-power data acquisition systems where full use of the supply voltage is necessary.

With a gain-bandwidth product of 200kHz, the MAX951ESA+T can handle a wide range of frequencies, making it suitable for audio processing, low-frequency filters, and many other signal-processing tasks. Additionally, the device features a common-mode input voltage range that goes from the negative rail to within 1.2V of the positive rail, providing increased versatility in single-supply operations.

The MAX951ESA+T comes in a small 8-pin SOIC package, which is ideal for space-constrained applications. Its extended temperature range of -40°C to +85°C ensures reliable performance across various environmental conditions.

Whether you're designing portable medical devices, battery-operated equipment, or any other application that demands high precision and low power, the MAX951ESA+T from Maxim Integrated is an excellent choice to meet those needs. Its combination of single-supply operation, low voltage offset, low power consumption, and compact size makes it a versatile component in any designer's toolkit.

For further information and full specifications, please refer to the MAX951ESA+T datasheet provided by Maxim Integrated.

You May Also Be Interested in

Analog Devices Inc.
IC AMP SAMPLE HOLD OCTAL 16DIP
Lowest to $29.0448
Texas Instruments
IC AMP COMP 14SOIC / Amplifier, Comparator IC 14-SOIC
Need more? Email Us
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Lowest to $5.0705
Skyworks Solutions Inc.
IC OP AMP ISOLATION 16-SOIC / IC
Lowest to $13.9701
Analog Devices Inc.
IC TRANSIMPEDANCE AMP 24QFN / Transimpedance Amplifier IC LIDAR Receiver, Industrial Imaging 24-QFN (4x4)
Lowest to $32.0150
Texas Instruments
IC AMP COMP 8SOIC / Amplifier, Comparator IC 8-SOIC
Lowest to $1.9586
Maxim Integrated
8 X 4 VIDEO XPOINT SWITCH / Amplifier IC Testing Equipment 40-PDIP
Need more? Email Us
Texas Instruments
180 MHZ HIGH-PRECISION ADC DRIVE / ADC Driver IC Data Acquisition 8-SOIC
Lowest to $6.1327
NXP / Nexperia
BGA3031 - DOCSIS 3.0 PLUS UPSTRE / Amplifier IC CATV 20-HVQFN (5x5)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess