EN
  • EN
  • DE

AFE4900YZT

Part No AFE4900YZT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 3 CHAN 24BIT 30DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Number of Bits 24
Number of Channels 3
Voltage - Supply, Analog -
Voltage - Supply, Digital -
Mounting Type Surface Mount
Package / Case 30-XFBGA, DSBGA
Supplier Device Package 30-DSBGA
Base Product Number AFE4900
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1366664-AFE4900YZT
Ultra Librarian 3D Model Ultra Librarian AFE4900YZT CAD Model

Description

The AFE4900YZT by Texas Instruments is a cutting-edge, integrated analog front-end (AFE) designed specifically for the demanding requirements of wearable optical and electrical bio-sensing applications. This highly integrated device is ideal for manufacturers looking to create advanced health monitoring devices such as fitness trackers, smartwatches, and other wearable technology.

Key Features

  • Multi-Parameter Monitoring: The AFE4900YZT offers simultaneous photoplethysmography (PPG) and electrocardiography (ECG) signal acquisition, enabling devices to monitor heart rate, blood oxygen levels, and other vital signs with high precision.
  • Low Power Consumption: Designed with power efficiency in mind, it ensures longer battery life for wearables, making it an ideal choice for continuous health monitoring.
  • High Integration: The device integrates a PPG analog front-end with ambient light cancellation, a continuous-time ECG front-end, and an LED driver, reducing the bill of materials and simplifying the design process.
  • Advanced Noise Reduction: It features advanced signal processing capabilities that help in reducing noise, thereby improving signal quality for more accurate measurements.

Technical Specifications

The AFE4900YZT comes in a compact WQFN package and operates over a wide supply voltage range. It includes a fully-integrated LED driver with programmable current for PPG measurements, and its ECG channel includes high-resolution ADCs with customizable data rates for flexible design options.

Applications

This AFE is perfectly suited for a variety of health-related applications, including:

  • Wearable Health Monitors
  • Fitness and Activity Trackers
  • Smart Clothing
  • Portable ECG Monitors
  • Remote Patient Monitoring Systems

With the AFE4900YZT, Texas Instruments continues to push the boundaries of what's possible in wearable health technology, providing designers with the tools to create the next generation of innovative, life-enhancing products.

You May Also Be Interested in

Microchip Technology
IC AFE 2 CHAN 24BIT 20QFN
Need more? Email Us
Analog Devices Inc.
IC MXFE CABLE MODEM 100-MQFP
Lowest to $27.8401
Analog Devices Inc.
IC 12BIT MODEM MXFE 48-LQFP TR
Lowest to $13.7838
Analog Devices Inc.
IC AFE 8 CHAN 14BIT 144CSPBGA
Need more? Email Us
Broadcom Limited
MULTI-MODE DSL TRANSCEIVER (30A) / Channel AFE Bit
Lowest to $12.8344
OSRAM Opto Semiconductors Inc.
AS7056-BWLM ams OSRAM Analog Front End - AFE DISCRETE SENSOR SYSTEMS datasheet, inventory, & pricing.
Lowest to $8.7314
Rohm Semiconductor
IC ANALOG FRONT END SSOP / Channel AFE Bit
Lowest to $2.8694
Analog Devices Inc.
IC ANALOG FRONT END 6CH 119-BGA
Need more? Email Us
Analog Devices Inc.
IC AFE 2 CHAN 80LQFP / 2 Channel AFE Bit 80-LQFP (14x14)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0657 $64.2628
8+ $13.1821 $105.4568
12+ $12.7702 $153.2424
17+ $12.3583 $210.0911
21+ $11.9463 $250.8723
29+ $10.7105 $310.6045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess