EN
  • EN
  • DE

VSP2562PT

Part No VSP2562PT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC CCD SIGNAL PROC 12BIT 48-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Number of Bits 12
Number of Channels 2
Power (Watts) 86mW
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 2.7 V to 3.6 V
Case / Package 48-LQFP (7x7)
Win Source Part Number 139927-VSP2562PT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VSP2562PT CAD Model

Description

The VSP2562PT, a cutting-edge product from Texas Instruments, is a high-performance, low-noise, 16-bit, 10-MSPS analog-to-digital converter (ADC) designed to deliver exceptional accuracy and reliability for a wide range of applications. This robust ADC is specifically engineered to meet the stringent requirements of medical imaging, scientific instrumentation, and industrial automation systems.

Texas Instruments VSP2562PT ADC

Key Features

  • High Resolution: With its 16-bit resolution, the VSP2562PT provides precise digital outputs, ensuring detailed and accurate signal representation.
  • Fast Sampling Rate: The device's 10-MSPS sampling rate allows for real-time data acquisition, making it ideal for high-speed signal processing tasks.
  • Low Noise Performance: The VSP2562PT boasts an exceptional signal-to-noise ratio (SNR), minimizing the noise in your signal conversions for clearer, more accurate results.
  • Flexible Interface: It features a versatile digital interface that is compatible with various microprocessors and digital systems, simplifying integration into existing designs.
  • Low Power Consumption: Designed for efficiency, it operates with low power requirements, which is critical for portable and battery-powered applications.

Applications

The versatility of the VSP2562PT allows it to be a perfect fit for a multitude of applications. In the medical field, it's used in CT scanners and digital X-ray systems, where precision is paramount. Scientific research benefits from its accuracy in instrumentation such as spectrometers and analyzers. In industrial settings, it's utilized in non-destructive testing equipment and high-speed data acquisition systems, ensuring consistent performance and reliability.

Why Choose VSP2562PT?

Texas Instruments' commitment to quality and innovation is embodied in the VSP2562PT, making it an excellent choice for professionals seeking an ADC that delivers high fidelity, speed, and efficiency. By incorporating this ADC into your design, you can expect enhanced performance, reduced system noise, and a seamless user experience, backed by the trusted name of Texas Instruments.

You May Also Be Interested in

Broadcom Limited
MULTI-MODE DSL TRANSCEIVER (30A) / Channel AFE Bit
Lowest to $12.8344
Analog Devices Inc.
IC ANALOG FRONT END 20-SSOP
Lowest to $5.7685
Texas Instruments
IC AFE 1 CHAN 10VSSOP
Need more? Email Us
Texas Instruments
IC AFE 3 CHAN 16BIT 48TSSOP
Need more? Email Us
Analog Devices Inc.
IC AFE 4 CHAN 19BIT 64LQFP
Need more? Email Us
Texas Instruments
IC AFE 2 CHAN 12BIT 16WSON
Need more? Email Us
National Semiconductor (TI)
IC SUPERVISOR PWR SUP SUPPORT
Lowest to $9.3754
Cirrus Logic Inc.
IC AFE 3 CHAN 16BIT 56QFN
Lowest to $18.7602
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5970 $58.7910
7+ $16.0796 $112.5572
10+ $15.5772 $155.7720
14+ $15.0747 $211.0458
18+ $14.5722 $262.2996
23+ $13.0647 $300.4881
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess