EN
  • EN
  • DE

ADS8365M-EVM

Part No ADS8365M-EVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Analog to Digital Converters (ADCs)
Description EVAL MODULE FOR ADS8365
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Number of Converters 6
Resolution 16
Sampling Rate 250k
Data Interface Parallel
Input Range ±VREF
Power (Typ) @ Conditions 200mW @ 250kSPS
Utilized IC / Part ADS8365
Supplied Contents Board(s)
Win Source Part Number 768165-ADS8365M-EVM
Popularity Medium
Supply and Demand Status Limited
Family Name ADS8365
Introduction Date September 01, 2006
ECCN EAR99
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADS8365M-EVM CAD Model

Description

Product Overview: ADS8365M-EVM from Texas Instruments

The ADS8365M-EVM is an evaluation module designed for the ADS8365, a high-performance, dual-channel, simultaneous-sampling analog-to-digital converter (ADC) from Texas Instruments. This evaluation module allows designers and engineers to thoroughly test the capabilities of the ADS8365 in a convenient and user-friendly environment.

The ADS8365M-EVM is equipped with a 16-bit ADC that offers a maximum sampling rate of 1 MSPS per channel. With its simultaneous-sampling feature, it ensures that the input signals are captured at the same instant, providing accurate phase information which is crucial for applications such as motor control, power quality analysis, and digital beamforming.

One of the key features of this evaluation module is its flexibility. It comes with a variety of input configurations that can be easily adjusted to suit a wide range of signal sources. The module also includes a reference circuit, which demonstrates the recommended layout and grounding practices, ensuring optimal performance of the ADC.

The ADS8365M-EVM interfaces seamlessly with the Modular EVM System from Texas Instruments, which allows for easy connection to a DSP or microcontroller for data processing. This integration capability makes it an excellent tool for system prototyping and end-to-end system performance assessment.

For developers looking to jumpstart their design process, the ADS8365M-EVM comes with comprehensive software support. This includes an intuitive graphical user interface (GUI) that provides real-time data analysis and visualization, enabling users to quickly and effectively evaluate the ADC's performance.

Overall, the ADS8365M-EVM is an indispensable tool for any engineer working on high-precision, multi-channel data acquisition systems. Its robust design, combined with Texas Instruments' support and software tools, makes it the ideal platform for developing and testing applications that require accurate and synchronized analog-to-digital conversion.

You May Also Be Interested in

Linear Technology
BOARD DEMO 16BIT 40MSPS LTC2181 / LTC2181 ADC Demonstration Circuit 40MSPS Pscope IDE
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR AD7291 / AD7291 ADC Evaluation Board
Lowest to $92.9700
Analog Devices Inc.
BOARD EVALUATION FOR AD7650 / AD7650AS/AD7650ACPZ ADC Evaluation Board 571KSPS
Need more? Email Us
Texas Instruments
EVAL MODULE FOR AMC1203 / AMC1203/AMC1210 ADC Evaluation Board
Lowest to $49.4428
Texas Instruments
DEMO BOARD FOR ADS1216 / DEMO BOARD
Need more? Email Us
Linear Technology
BOARD EVAL LTC2225IUH / LTC2225IUH High Speed ADC Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD DELTA SIGMA ADC LTC2481 / LTC2481 ADC Demonstration Circuit
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR TLC3548 / TLC3548 EVALUATION BOARD
Need more? Email Us
Linear Technology
BOARD EVAL LTC2246IUH / ADC Demonstration circuit
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess