EN
  • EN
  • DE

UCC3921DG4

Part No UCC3921DG4
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description Latchable Negative Floating Hot Swap Power Manager
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications General
Features UVLO
Programmable Features Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault
Operating Supply Voltage -48V
Operating Temperature Range 0°C ~ 70°C
Operating Supply Current 1mA
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Feature Pins CT, IMAX, PL, SDFLTCH
Win Source Part Number 1276532-UCC3921DG4
Manufacturer Homepage www.ti.com
Family Name UCC3921
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC3921DG4 CAD Model

Description

The UCC3921DG4 is a sophisticated power management integrated circuit (IC) designed by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This component is engineered to enhance the performance and reliability of power systems in a diverse range of applications, including telecommunications, industrial systems, and server farms.

Key Features

  • Power Supply Management: The UCC3921DG4 is built to provide precise power supply management, ensuring stable and efficient operation of the associated electrical systems.
  • Under-Voltage Lockout (UVLO): With its UVLO feature, this IC ensures that the power system operates within safe voltage levels, protecting both the circuit and the end devices from potential damage caused by under-voltage conditions.
  • Over-Voltage Protection: The device also includes over-voltage protection, safeguarding the system against spikes in voltage that could otherwise lead to malfunctions or hardware failure.
  • Programmable Timing: Users can program the timing parameters to suit specific application requirements, providing flexibility and improved control over power system operation.

Applications

The UCC3921DG4 is versatile and can be used in various applications that require robust power management solutions. Its features make it particularly well-suited for critical systems where power supply stability is paramount.

Package and Quality

This IC comes in a surface-mount package, which allows for compact and efficient use of circuit board space. The UCC3921DG4 complies with Texas Instruments' stringent quality standards, ensuring high reliability and performance consistency across different environmental conditions and usage scenarios.

Conclusion

The UCC3921DG4 from Texas Instruments represents a reliable and advanced solution for managing power supplies in complex electronic systems. With its combination of protective features, programmable options, and a compact form factor, this power management IC stands as an essential component for designers looking to optimize their power architectures for safety, efficiency, and adaptability.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4311 $54.3110
23+ $4.4563 $102.4949
35+ $4.3171 $151.0985
48+ $4.1778 $200.5344
62+ $4.0386 $250.3932
83+ $3.6208 $300.5264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,760 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess