EN
  • EN
  • DE

SPP10N80C3

Part No SPP10N80C3
Manufacturer Infineon Technologies
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 192417-SPP10N80C3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPP10N80C3 CAD Model

Description

The SPP10N80C3 is a high-voltage CoolMOS™ C3 Power MOSFET from Infineon Technologies. It is designed for use in a wide range of power electronics applications where high efficiency and reliability are crucial. This MOSFET utilizes Infineon's CoolMOS™ technology, known for its low on-resistance, reduced switching losses, and improved thermal performance compared to conventional MOSFETs.

Applications:

  • Switched-Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC)
  • Lighting Ballasts
  • Industrial Power Supplies
  • Solar Inverters

Features:

  • CoolMOS™ C3 Technology: Provides significantly lower on-resistance and switching losses.
  • 800V Breakdown Voltage: Suitable for high-voltage applications.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses.
  • Low Gate Charge (Qg): Reduces switching losses and improves efficiency.
  • Integrated Gate Resistor: Simplifies design and improves EMI performance.

Benefits:

  • High Efficiency: CoolMOS™ technology minimizes both conduction and switching losses, resulting in improved system efficiency.
  • Reduced Heat Dissipation: Lower losses translate to less heat generation, improving reliability and extending component life.
  • Simplified Design: Integrated gate resistor simplifies the gate drive circuitry and reduces component count.
  • Improved Reliability: Robust design and high avalanche capability provide increased reliability in demanding applications.
  • Cost-Effective Solution: High performance and reliability at a competitive price.

Additional Details:

The SPP10N80C3 is designed to offer exceptional performance in high-voltage power conversion applications. Its CoolMOS™ C3 technology ensures low on-resistance and minimized switching losses, contributing to high overall efficiency. The integrated gate resistor helps to improve EMI performance and simplify the design of the gate drive circuit. The device's high avalanche capability provides robustness against voltage transients, enhancing reliability. The specific datasheet should be consulted for detailed electrical characteristics, thermal performance data, and recommended operating conditions, including gate drive requirements and thermal management considerations. Available in a through-hole package.

You May Also Be Interested in

Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Littelfuse Inc.
MOSFET N-CH 500V 12A TO263
Need more? Email Us
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess