EN
  • EN
  • DE

DEM-ADS1216

Part No DEM-ADS1216
Manufacturer Texas Instruments
Catalog Evaluation Boards - Analog to Digital Converters (ADCs)
Description DEMO BOARD FOR ADS1216 / DEMO BOARD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Part Status Obsolete(EOL)
Number of Converters 1
Resolution 24
Sampling Rate 1k
Data Interface SPI
Utilized IC / Part ADS1216
Supplied Contents Board(s)
Win Source Part Number 772909-DEM-ADS1216
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Family Name ADS1216
Introduction Date Feb 1, 2001
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DEM-ADS1216 CAD Model

Description

The DEM-ADS1216 is a high-precision data acquisition system (DAS) from Texas Instruments, which is designed to provide exceptional measurement accuracy and flexibility for a wide range of industrial and scientific applications. This device is part of the ADS1216 series, known for its 24-bit analog-to-digital converters (ADCs) that offer a remarkable combination of high resolution and low noise performance.

Key Features

  • High Resolution: The ADS1216 features a 24-bit delta-sigma ADC which ensures high-precision measurements with a fine resolution, making it suitable for applications requiring detailed data analysis.
  • Multi-Channel Input: With its 8 differential or 16 single-ended input channels, the DEM-ADS1216 offers versatility in connecting various sensors and transducers, allowing for comprehensive monitoring and control systems.
  • Programmable Data Rate: The device supports programmable data rates up to 1k samples per second, enabling users to optimize the balance between speed and resolution based on their specific needs.
  • Integrated Features: The DEM-ADS1216 includes an onboard programmable gain amplifier (PGA), a voltage reference, and an oscillator, which simplifies the design and reduces external component requirements.
  • Interface Compatibility: The device offers a serial interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, ensuring easy integration with a wide range of microcontrollers and digital systems.

Applications

The versatility of the DEM-ADS1216 makes it an ideal choice for various high-precision applications, including:

  • Industrial process control
  • Temperature and pressure measurement systems
  • Medical instrumentation
  • Scientific research equipment
  • Battery monitoring and testing

Support and Resources

Texas Instruments provides comprehensive support for the DEM-ADS1216, including detailed datasheets, application notes, and design resources to assist developers in integrating this device into their projects. The product is also backed by TI's extensive customer support network, ensuring that assistance is readily available when needed.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR AMC1203 / AMC1203/AMC1210 ADC Evaluation Board
Lowest to $49.4428
Texas Instruments
EVAL MODULE FOR ADS1231 / ADS1231 ADC Reference Design Board
Need more? Email Us
Linear Technology
BOARD EVAL LTC2269 / ADC Demonstration circuit
Need more? Email Us
Linear Technology
BOARD DEMO 16BIT 40MSPS LTC2181 / LTC2181 ADC Demonstration Circuit 40MSPS Pscope IDE
Need more? Email Us
Texas Instruments
DEMO BOARD FOR ADS1201
Need more? Email Us
Linear Technology
BOARD EVAL LTC2246IUH / ADC Demonstration circuit
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR AD7738 / AD7738 ADC Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD7650 / AD7650AS/AD7650ACPZ ADC Evaluation Board 571KSPS
Need more? Email Us
Cirrus Logic Inc.
BOARD EVAL FOR CS5340 STEREO ADC / EVALUATION BOARD
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess