EN
  • EN
  • DE

EVAL-AD7291SDZ

Part No EVAL-AD7291SDZ
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Analog to Digital Converters (ADCs)
Description BOARD EVAL FOR AD7291 / AD7291 ADC Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Number of Converters 8
Resolution 12
Sampling Rate 22.22k
Data Interface I2C
Utilized IC / Part AD7291
Supplied Contents Board(s)
Win Source Part Number 772360-EVAL-AD7291SDZ
Popularity Medium
Supply and Demand Status Balance
Family Name AD7291
Introduction Date November 24, 2009
ECCN EAR99
Country of Origin Ireland
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian EVAL-AD7291SDZ CAD Model

Description

EVAL-AD7291SDZ - Analog Devices Inc.

The EVAL-AD7291SDZ is a high-performance evaluation board presented by Analog Devices Inc., designed to demonstrate the capabilities of the AD7291, a low power, 12-bit analog-to-digital converter (ADC) with an integrated temperature sensor. This evaluation board offers a robust platform for engineers and designers to explore the features and performance of the AD7291 ADC in various applications.

Key Features:

  • 12-Bit ADC: The board features the AD7291, which provides 12-bit resolution for precise data acquisition, making it suitable for monitoring and control systems that require high accuracy.
  • Eight Single-Ended Channels: It includes eight single-ended analog input channels that allow for the monitoring of various sensors and signals simultaneously.
  • Integrated Temperature Sensor: An on-chip temperature sensor adds functionality for thermal monitoring without the need for additional components.
  • I2C Interface: The device communicates via an I2C-compatible serial interface, facilitating easy integration with most microcontrollers and digital systems.
  • Low Power Consumption: Designed for power-sensitive applications, the AD7291 operates with a low power requirement, helping to conserve energy in portable and battery-operated devices.

Applications:

The EVAL-AD7291SDZ is ideal for a variety of applications, including:

  • Industrial automation and process control
  • Data acquisition systems
  • Environmental monitoring
  • Medical and healthcare equipment
  • Instrumentation and measurement devices

Easy to Use:

The evaluation board is user-friendly, equipped with all necessary features for immediate use. It includes reference design and documentation to assist in the rapid development of prototypes and projects. Additionally, the board is supported by software tools from Analog Devices that simplify data capture and analysis.

Package Contents:

The EVAL-AD7291SDZ package typically includes:

  • Evaluation Board AD7291
  • Documentation and reference materials
  • Software for setup and data analysis

With its comprehensive features and ease of use, the EVAL-AD7291SDZ from Analog Devices Inc. represents a valuable tool for any developer looking to leverage the AD7291 ADC's capabilities in their next project.

You May Also Be Interested in

Texas Instruments
EVALUATION MODULE FOR ADS1232 / ADS1232 ADC Reference Design Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR ADS8405 / ADS8405 EVALUATION BOARD
Lowest to $3.3013
Texas Instruments
DEMO BOARD FOR ADS1216 / DEMO BOARD
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD7939CBZ / AD7939 ADC Evaluation Board 1.5MSPS
Need more? Email Us
Texas Instruments
DEMO BOARD FOR ADS1201
Need more? Email Us
Cirrus Logic Inc.
BOARD EVAL FOR CS5340 STEREO ADC / EVALUATION BOARD
Need more? Email Us
Linear Technology
BOARD DELTA SIGMA ADC LTC2481 / LTC2481 ADC Demonstration Circuit
Need more? Email Us
Texas Instruments
DEMO BOARD FOR PCM1801 / High Performance Data Conversion Kit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2225IUH / LTC2225IUH High Speed ADC Demonstration Circuit
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.9700 $92.9700
2+ $89.9709 $179.9418
3+ $86.9719 $260.9157
4+ $77.9748 $311.8992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess