The DC951A Evaluation Board from Linear Technology is a high-performance platform designed to demonstrate the capabilities of the LTC®6804 high voltage battery monitor. The LTC6804 is a pivotal component in advanced battery management systems, and the DC951A provides an excellent means for engineers and developers to explore its features and functionalities.
Key Features
- Multiple Cell Monitoring: Capable of monitoring up to 12 series-connected battery cells with a total measurement error under 1.2mV.
- High Voltage Capability: The board is designed to handle voltages up to 1000V, making it suitable for electric vehicle and energy storage applications.
- Robust Communication: Features an isoSPI interface for high-speed, RF-immune communication.
- Advanced Diagnostics: Includes comprehensive self-test capabilities for ensuring reliable operation.
Applications
The DC951A is ideal for a range of applications, particularly where precise battery monitoring is crucial. This includes:
- Electric and Hybrid Electric Vehicles (EV/HEV)
- Backup Battery Systems
- Grid Energy Storage
Technical Specifications
Parameter
Value
Cell Voltage Measurement
0.3V to 5V
Total Measurement Error
Operating Temperature Range
-40°C to 125°C
Communication Interface
isoSPI
Support and Resources
Linear Technology provides extensive support for the DC951A Evaluation Board, including detailed documentation, application notes, and reference designs to facilitate the integration of the board into various systems. For more information and technical support, visit the official Linear Technology website.