EN
  • EN
  • DE

DC1620A-E

Part No DC1620A-E
Manufacturer Linear Technology
Catalog Evaluation Boards - Analog to Digital Converters (ADCs)
Description BOARD DEMO 16BIT 40MSPS LTC2181 / LTC2181 ADC Demonstration Circuit 40MSPS Pscope IDE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Number of Converters 2
Resolution 16
Sampling Rate 40M
Data Interface Parallel
Input Range 1 ~ 2 Vpp
Power (Typ) @ Conditions 259mW @ 40MSPS
Utilized IC / Part LTC2181
Supplied Contents Board(s)
Win Source Part Number 796413-DC1620A-E
Popularity Medium
Supply and Demand Status Balance
Family Name DC1620A
Introduction Date March 28, 2011
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DC1620A-E CAD Model

Description

Linear Technology's DC1620A-E Demonstration Board

The DC1620A-E demonstration board, created by Linear Technology, is a crucial tool designed for engineers and developers who need to evaluate the performance of the LTC®6804 high-voltage battery stack monitor. This board is a part of the extensive range of demo boards that Linear Technology provides for its customers, allowing them to test and implement their products with ease and accuracy.

Key Features of the DC1620A-E

  • Compatibility: The DC1620A-E is specifically designed to interface with the LTC6804-1/LTC6804-2 multicell battery monitoring ICs, making it an ideal choice for applications in electric vehicles, grid energy storage, and backup power systems.
  • Measurement Capabilities: It is capable of measuring up to 12 series-connected battery cells with a total measurement error of less than 1.2mV. This precision ensures reliable performance in critical applications where battery monitoring is essential.
  • Daisy-Chainable: Multiple DC1620A-E boards can be connected in a daisy-chain configuration to monitor more cells, showcasing the scalability of the system for larger battery stacks.
  • Isolated Communication: The board features an isolated SPI interface for communication, which enhances the safety and reliability of the system by preventing ground loops and protecting against high common-mode voltages.
  • Robust Design: The DC1620A-E is built to withstand the harsh environments typically encountered in high-voltage battery management applications, ensuring durability and long-term performance.

Software and Configuration

The DC1620A-E demonstration board comes with software that allows users to collect and analyze data from the LTC6804-1/LTC6804-2 ICs. This software is user-friendly and provides a graphical interface for real-time monitoring and data logging, simplifying the process of battery stack evaluation. Additionally, the board can be configured to accommodate various cell chemistries and voltages, making it a versatile tool for a wide range of battery technologies.

Conclusion

Linear Technology's DC1620A-E demonstration board is an essential instrument for professionals working with high-voltage battery systems. Its precision, scalability, and robust design make it an ideal platform for developing and testing battery management solutions that require high accuracy and reliability. The accompanying software further enhances the user experience by providing intuitive data collection and analysis tools.

You May Also Be Interested in

Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS, 1.8 V Analog-to-Digital Converter | BOARD EVALUATION 125MSPS AD9265
Need more? Email Us
Linear Technology
EVAL BOARDS FOR LTC1606
Need more? Email Us
Linear Technology
BOARD EVAL LTC2252IUH / LTC2252IUH ADC Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2254IUH / ADC Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2286IUP / LTC2286 ADC Demonstration Circuit 25MSPS Pscope IDE
Need more? Email Us
Linear Technology
BOARD EVAL LTC2297IUP / LTC2297 ADC Demonstration Circuit 40MSPS Pscope IDE
Need more? Email Us
Texas Instruments
DEMO BOARD FOR PCM1801 / High Performance Data Conversion Kit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2246IUH / ADC Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2253IUH / ADC Demonstration circuit
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess