EN
  • EN
  • DE

TLC3548EVM

Part No TLC3548EVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Analog to Digital Converters (ADCs)
Description EVALUATION MODULE FOR TLC3548 / TLC3548 EVALUATION BOARD
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Part Status Obsolete(EOL)
Number of Converters 1
Resolution 14
Sampling Rate 200k
Data Interface Serial
Input Range 0 ~ 5 V
Utilized IC / Part TLC3548
Supplied Contents Board(s)
Win Source Part Number 796917-TLC3548EVM
Popularity Medium
Supply and Demand Status Limited
Family Name TLC3548
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TLC3548EVM CAD Model

Description

The TLC3548EVM is an Evaluation Module designed by Texas Instruments to facilitate the testing and performance evaluation of the TLC3548, a highly precise 14-bit analog-to-digital converter (ADC). This evaluation module is an essential tool for engineers and designers who are looking to integrate the TLC3548 ADC into their system designs and require a reliable platform for development and analysis.

The TLC3548 ADC offers outstanding features such as a high-speed serial interface, low-power consumption, and a wide dynamic range, making it suitable for a variety of demanding applications including data acquisition, industrial control, medical instrumentation, and more. Its ability to deliver high-resolution measurements with a 14-bit no missing codes performance ensures accurate data conversion, which is critical for precision-sensitive applications.

The evaluation module includes the TLC3548 ADC and provides access to all of its functions and features. Users can easily interface with the module using the provided software, which allows for comprehensive control and monitoring of the ADC's performance. The software's intuitive interface simplifies the process of configuring the ADC's settings, executing test patterns, and analyzing the results in real-time.

To ensure flexibility in testing, the TLC3548EVM comes equipped with various input options and reference voltage configurations. It also includes a set of test points and headers for easy connection to external equipment. The EVM's onboard jumpers enable users to quickly switch between different modes and settings without the need for complex wiring changes.

In summary, the TLC3548EVM from Texas Instruments is a comprehensive solution for evaluating the high-performance TLC3548 ADC. With its user-friendly software and versatile hardware configuration options, this evaluation module is an indispensable tool for professionals seeking to optimize their data acquisition systems with Texas Instruments' advanced ADC technology.

You May Also Be Interested in

Linear Technology
BOARD DEMO LTC2205CUK-14 / LTC2205CUK-14 ADC Demonstration Circuit 65MSPS
Need more? Email Us
Linear Technology
BOARD EVAL LTC2237IUH / LTC2237IUH High Speed ADC Demonstration Circuit
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR TLC3548 / TLC3548 EVALUATION BOARD
Need more? Email Us
Linear Technology
BOARD EVAL LTC2239IUH / ADC Demonstration circuit
Need more? Email Us
Linear Technology
EVAL BOARD FOR LTC1864L / LTC1864LAIMS8 Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2246IUH / ADC Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2296IUP / LTC2296 ADC Demonstration Circuit 25MSPS Pscope IDE
Need more? Email Us
Linear Technology
BOARD EVAL LTC2250IUH / ADC Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2297IUP / LTC2297 ADC Demonstration Circuit 40MSPS Pscope IDE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess