Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Number of Converters 1
Resolution 12
Sampling Rate 10M
Data Interface Parallel
Input Range 1 ~ 2 Vpp
Power (Typ) @ Conditions 60mW @ 10MSPS
Utilized IC / Part LTC2225
Supplied Contents Board(s)
Win Source Part Number 782434-DC782A-K
Popularity Medium
Supply and Demand Status Limited
Family Name DC782A-K
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DC782A-K CAD Model

Description

Linear Technology's DC782A-K - High-Performance Data Converter

The DC782A-K from Linear Technology is a state-of-the-art data converter demonstration board that showcases the capabilities of the LTC2380-24, a 24-bit, 2Msps ADC (Analog to Digital Converter). This product is designed for engineers and developers who require high precision and speed in their applications such as medical imaging, test equipment, and high-speed data acquisition systems.

Key Features

  • High Precision: With 24-bit resolution, the LTC2380-24 provides exceptional accuracy and noise performance, making it suitable for the most demanding measurement tasks.
  • Fast Sampling Rate: The ability to sample at rates up to 2Msps allows for high-speed signal processing, which is critical in applications where timing and throughput are crucial.
  • No Latency Operation: The LTC2380-24 features no pipeline delay, which is essential for real-time control and monitoring applications.
  • Easy Integration: The DC782A-K demo board connects to a DC890B USB data collection board, allowing for easy interface with a PC for data analysis and visualization.
  • Software Support: The board is supported by Linear Technology's QuikEval™ software, which provides a user-friendly graphical interface for data collection and analysis.

Applications

The DC782A-K is versatile and can be used in a wide range of applications, including:

  • Medical Imaging Systems
  • High-Speed Data Acquisition
  • Instrumentation
  • Seismic Data Analysis
  • Industrial Process Control

Technical Specifications

Parameter Specification Resolution 24-Bit Sampling Rate Up to 2Msps Interface USB (via DC890B) Software QuikEval™

The DC782A-K is a demonstration kit that exemplifies the performance and ease of use expected from Linear Technology's high-end data converters. With its advanced features and comprehensive software support, it is an ideal solution for professionals seeking precision and speed in their electronic designs.

You May Also Be Interested in

Linear Technology
BOARD EVAL LTC2288IUP / LTC2288 ADC Demonstration Circuit 65MSPS Pscope IDE
Need more? Email Us
ECAD model for DC851A-P
Analog Devices Inc.
14-Bit, 20/40/65 MSPS Dual A/ D Converter
Need more? Email Us
ECAD model for AD9248BST-65
Analog Devices Inc.
IC ADC 24BIT SIGMA-DELTA 16SSOP
Lowest to $27.3521
ECAD model for LTC2410CGN#TRPBF
Linear Technology
BOARD EVAL LTC2238IUH / ADC Demonstration circuit
Need more? Email Us
ECAD model for DC782A-M
Texas Instruments
EVALUATION MODULE FOR TLC3548 / TLC3548 EVALUATION BOARD
Need more? Email Us
ECAD model for TLC3548EVM
Texas Instruments
EVAL MODULE FOR ADS5493 / ADS5493 - 16 Bit 130M Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Need more? Email Us
ECAD model for ADS5493EVM
Linear Technology
BOARD EVAL LTC2246IUH / ADC Demonstration circuit
Need more? Email Us
ECAD model for DC782A-D
Linear Technology
BOARD SAR ADC LTC2305 / LTC2305CMS ADC Demonstration Circuit Pscope Version K76 IDE
Need more? Email Us
ECAD model for DC1444A-B
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Lowest to $433.3334
ECAD model for LTC2271IUKG#TRPBF

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2243
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0991
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention