EN
  • EN
  • DE

LMC555CMMX

Part No LMC555CMMX
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SINGLE TIMER 3MHZ 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type 555 Type, Timer/Oscillator (Single)
Frequency 3MHz
Supply Voltage - Operating 1.5 V to 15 V
Operating Supply Current 150μA
Temperature Range - Operating -40°C to 85°C
Case / Package 8-VSSOP
Mounting Surface Mount
Win Source Part Number 092219-LMC555CMMX
Family Name LMC555
Introduction Date February 01, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Sensing & Instrumentation, Automation & Process Control, Industrial, Computers & Computer Peripherals, Portable Devices
Ultra Librarian 3D Model Ultra Librarian LMC555CMMX CAD Model

Description

The LMC555CMMX is a highly reliable and efficient product from Texas Instruments, a renowned global semiconductor company. This product is a part of the company's extensive portfolio of innovative and high-performance integrated circuits (ICs).

  • Technology: Low-voltage silicon gate CMOS process
  • Performance: High frequency output up to 3MHz, very low supply current of 120µA
  • Features: Reset function, direct replacement for SE555/NE555, adjustable duty cycle, robust design
  • Temperature Range: Not specified in detail, but designed for wide operating conditions
  • Package: 8-pin VSSOP
  • Compatibility: Fully compatible with the industry-standard 555 timer
  • Applications: Precision timing, pulse generation, sequential timing, time delay generation, pulse width modulation (PWM)
  • Compliance: RoHS

You May Also Be Interested in

Texas Instruments
IC OSC CLOCK 156.25MHZ 6QFM / Clock Oscillator IC 156.25MHz 6-QFM (5x3.2)
Lowest to $21.3427
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $6.3306
Maxim Integrated
IC OSC CLOCK 250MHZ 10-LCCC / Clock Oscillator IC 250MHz 10-LCCC (5x3.2)
Need more? Email Us
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Cypress Semiconductor Corp
IC OSC XTAL PROG 6CLCC / Oscillator, Crystal IC 50MHz ~ 690MHz 6-CLCC (5x3.2)
Need more? Email Us
Microchip Technology
MEMS OSC XO 33.3300MHZ CMOS SMD / 33.33 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Maxim Integrated
IC OSC CLOCK 125MHZ 10-LCCC / Clock Oscillator IC 125MHz 10-LCCC (5x3.2)
Need more? Email Us
Microchip Technology
MEMS OSC LOW JITTER 200MHZ LVDS / 200 MHz XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Enable/Disable 6-VDFN
Need more? Email Us
Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $40.5496

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3538 $51.3010
305+ $0.3314 $101.0770
470+ $0.3202 $150.4940
675+ $0.2978 $201.0150
875+ $0.2866 $250.7750
1,090+ $0.2754 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 89,260 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess