Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - Complex Logic (FPGA, CPLD)
Mfr Terasic Inc.
Series Stratix® IV GX
Package Box
Product Status Active
Type FPGA
For Use With/Related Products EP4SGX230
Platform Stratix IV GX FPGA TR4-230
Contents Board(s), Cable(s), Power Supply, Accessories
Interconnect System HSMC
Suggested Programming Environment Quartus II
Utilized IC / Part EP4SGX230
Base Product Number EP4SGX230
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A7A
HTSUS 8471.50.0150
Win Source Part Number 265116-P0107
Ultra Librarian 3D Model Ultra Librarian P0107 CAD Model

Description

The 265116-P0107 is an evaluation board for Stratix IV GX FPGA manufactured by Terasic Inc.

  • Series: Stratix IV GX
  • Type: FPGA
  • Package: Box
  • Accessories: Cables, power supply, and more
  • Designed for use with: EP4SGX230 IC/part
  • Compatible with: Stratix IV GX FPGA TR4-230 platform
  • ECCN: 3A001A7A
  • HTSUS Code: 8471.50.0150

You May Also Be Interested in

Terasic Inc.
DE10-NANO CYCLONE V SE SOC KIT
Need more? Email Us
ECAD model for P0496
Digilent, Inc.
CORA Z7: ZYNQ-Z7000 SINGLE CORE
Need more? Email Us
ECAD model for 410-370
Trenz Electronic GmbH
STARTER KIT XILINX ZYNQ / TE0720 Zynq-7000 AP SoC Carrier Starter TE0720, XC7Z020 Zynq®-7000 FPGA + MCU/MPU SoC Evaluation Board
Need more? Email Us
ECAD model for TE0720-04-61C33MAS
Lattice Semiconductor Corporation
iCE40 HX FPGA iCEblink40-HX1K iCE40HX1K iCE40™ HX FPGA Evaluation Board
Need more? Email Us
ECAD model for ICE40HX1K-BLINK-EVN
Microchip Technology
KIT DEV IGLOO M1AGL
Need more? Email Us
ECAD model for M1AGL1000-DEV-KIT
Digilent, Inc.
ARTY A7-35T DEV BOARD ARTIX-7
Need more? Email Us
ECAD model for 410-319
Digilent, Inc.
PYNQ-Z1 PYTHON DEV BOARD ONLY
Need more? Email Us
ECAD model for 6003-410-017
Arduino
ARDUINO MKR VIDOR 4000 / Cyclone 10 LP FPGA MKR VIDOR 4000 10CL016 Cyclone? 10 LP FPGA Evaluation Board
Lowest to $122.0758
ECAD model for ABX00022
Amd
XILINX ZYNQ ULTRASCALE+ MPSOC ZC
Need more? Email Us
ECAD model for EK-U1-ZCU102-G

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention