Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tape & Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kbit
Memory Organization 512 x 8
Memory Interface Microwire
Clock Frequency 2 MHz
Write Cycle Time - Word, Page 6ms
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-VFDFN Exposed Pad
Supplier Device Package 8-DFN (2x3)
Base Product Number 93AA66
Standard Package 3,300
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1351580-93AA66AT-I/MC
Ultra Librarian 3D Model Ultra Librarian 93AA66AT-I/MC CAD Model

Description

The Microchip Technology 93AA66AT-I/MC is a high-performance, 4Kb serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device that is designed to provide a reliable and durable non-volatile memory storage solution for a wide range of applications. This EEPROM device operates in the standard I2C (Inter-Integrated Circuit) bus, which allows for easy integration into most microcontroller-based systems.

Key Features:

  • Memory Size: 4 Kbits (512 x 8 or 256 x 16)
  • Interface Type: I2C (2-Wire Serial)
  • Operating Voltage Range: 1.8V to 5.5V
  • Temperature Range: -40°C to +85°C (Industrial Grade)
  • Packaging: 8-pin TSSOP (Thin Shrink Small Outline Package)
  • Write Cycle Time: 5 ms (Max)
  • Endurance: 1 Million Write Cycles
  • Data Retention: 100 Years

The 93AA66AT-I/MC is optimized for low-power consumption and provides a wide operating voltage range, making it suitable for battery-powered and portable devices. The device also features a self-timed erase and write cycle with auto-erase before write, which simplifies the write operation and ensures data integrity. Additionally, the EEPROM supports a page write buffer, allowing multiple bytes to be programmed in a single write cycle, thereby improving programming speed for bulk changes.

With its robust design, the 93AA66AT-I/MC offers excellent endurance and data retention characteristics, ensuring that data is preserved even through extensive use and over long periods. The small form factor of the TSSOP package makes it ideal for applications where space is at a premium.

Applications:

  • Consumer Electronics
  • Industrial Control Systems
  • Medical Devices
  • Automotive Systems
  • Telecommunication Infrastructure

In conclusion, the Microchip Technology 93AA66AT-I/MC EEPROM is a versatile and reliable choice for designers who require a compact, high-endurance, and easy-to-use non-volatile memory solution.

You May Also Be Interested in

Infineon Technologies
IC FLASH 64MBIT SPI/QUAD 8WSON
Lowest to $5.2960
ECAD model for S25FL064LABNFA010
ISSI, Integrated Silicon Solution Inc
IC SRAM 16MBIT PARALLEL 48TSOP I
Lowest to $23.7769
ECAD model for IS62WV102416GBLL-45TLI
Maxim Integrated
IC NVSRAM 256KBIT PAR 28EDIP
Need more? Email Us
ECAD model for DS1230AB-70IND
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 28CDIP / SRAM - Synchronous Memory IC 256Kbit Parallel 55 ns 28-CDIP
Lowest to $55.7417
ECAD model for 5962-8855203XA
Micron Technology Inc.
IC FLASH 128GBIT PAR 132VBGA
Lowest to $28.4229
ECAD model for MT29E128G08CECDBJ4-6:D
Lexar
32GB EMMC TLC 5.1 -40C+85C INDW
Lowest to $82.7273
ECAD model for FEMDRW032G-88A19
Macronix
IC FLASH 4MBIT PARALLEL 44SOP / FLASH - NOR Memory IC 4Mbit Parallel 70 ns 44-SOP
Need more? Email Us
ECAD model for MX29LV400CBMC-70G
Micron Technology Inc.
IC FLASH 1GBIT SPI 133MHZ 16SO
Lowest to $116.5414
ECAD model for MT25QU01GBBB8ESF-0AAT TR
ISSI, Integrated Silicon Solution Inc
IC DRAM 1GBIT PARALLEL 60TWBGA
Lowest to $7.3647
ECAD model for IS43DR81280B-25DBL

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention