EN
  • EN
  • DE

P0496

Part No P0496
Manufacturer Terasic Inc.
Catalog Evaluation Boards - Embedded - Complex Logic (FPGA, CPLD)
Description DE10-NANO CYCLONE V SE SOC KIT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197421-P0496
Manufacturer Terasic Inc.
Category Development Boards, Kits, Programmers- Evaluation Boards - Embedded - Complex Logic (FPGA, CPLD)
Series Cyclone® V SE
Package Box
Product Status Active
Type FPGA + MCU/MPU SoC
For Use With/Related Products 5CSEBA6
Platform Cyclone V SE SoC DE10-Nano
Contents Board(s), Cable(s), Power Supply, Accessories
Interconnect System Arduino R3 Shield
Ultra Librarian 3D Model Ultra Librarian P0496 CAD Model

Description

The Cyclone V SE FPGA + MCU/MPU SoC Development Board is a versatile and powerful platform designed for embedded system development. Manufactured by Terasic Inc., a leading provider of development boards and kits, this board is part of the Cyclone V SE series. It features a Cyclone V SE SoC DE10-Nano platform, offering a combination of FPGA and MCU/MPU capabilities. The board comes in a box package and includes board(s), cable(s), power supply, and accessories. It is compatible with the 5CSEBA6 FPGA. The interconnect system is based on the Arduino R3 Shield, providing easy connectivity options. With its active product status, this development board is an ideal choice for engineers and developers working on complex logic projects.

You May Also Be Interested in

Amd
KINTEX-7 FPGA KC705 EVAL KIT / Kintex-7 FPGA KC705 PCIe Card XC7K325T Kintex®-7 FPGA Evaluation Board
Need more? Email Us
Trenz Electronic GmbH
SOM CARRIER BOARD USCALE+ TE0808 / TE0803 TE0807 TE0808 Zynq UltraScale+ MPSoC UltraITX+ Carrier TE0803, TE0807, TE0808 Zynq® UltraScale+™ FPGA + MCU/MPU SoC Evaluation Board
Need more? Email Us
Digilent, Inc.
PROGRAM DEV NEXYS VIDEO
Need more? Email Us
Digilent, Inc.
BOARD FPGA BASYS3 FOR VIVADO
Need more? Email Us
Adafruit Industries LLC
TINYFPGA BX ICE40 FPGA DEV BRD
Lowest to $140.5764
Lattice Semiconductor Corporation
iCE40 HX FPGA iCEblink40-HX1K iCE40HX1K iCE40™ HX FPGA Evaluation Board
Need more? Email Us
Amd
KIT EVAL ZYNQUS+ MPSOC ZCU106 ED
Need more? Email Us
Digilent, Inc.
PYNQ-Z1 PYTHON DEV BOARD ONLY
Need more? Email Us
Digilent, Inc.
NEXYS A7 ECE FPGA TRAINER BOARD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess