EN
  • EN
  • DE

EK-U1-ZCU102-G

Part No EK-U1-ZCU102-G
Manufacturer Amd
Catalog Evaluation Boards - Embedded - Complex Logic (FPGA, CPLD)
Description XILINX ZYNQ ULTRASCALE+ MPSOC ZC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - Complex Logic (FPGA, CPLD)
Mfr AMD
Series Zynq® UltraScale+™
Package Box
Product Status Active
Type FPGA + MCU/MPU SoC
For Use With/Related Products XCZU9EG
Platform Zynq UltraScale+ MPSoC ZCU102
Contents Board(s), Cable(s), Power Supply, Accessories
Interconnect System FMC, Pmod
Suggested Programming Environment Vivado
Utilized IC / Part XCZU9EG
Base Product Number XCZU9
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8471.50.0150
Win Source Part Number 846258-EK-U1-ZCU102-G
Ultra Librarian 3D Model Ultra Librarian EK-U1-ZCU102-G CAD Model

Description

The EK-U1-ZCU102-G is a development board kit designed for evaluating complex logic systems.

  • Compatible IC: XCZU9EG
  • Series: Zynq UltraScale+
  • Kit Includes: Board(s), Cable(s), Power Supply, Accessories
  • IC Utilized: XCZU9EG
  • Platform: Zynq UltraScale+ MPSoC ZCU102
  • ECCN: 5A992C
  • Counterfeit Threat: 30%
  • MSL: 1 (Unlimited)
  • REACH: Unaffected
  • HTSUS: 8471.50.0150
  • Product Status: Active
  • Programming Environment: Vivado
  • Interconnect System: FMC and Pmod

You May Also Be Interested in

Intel
CYCLONE 10 EVALUATION KIT / Cyclone 10 LP FPGA 10CL025 Cyclone® 10 LP FPGA Evaluation Board
Need more? Email Us
Trenz Electronic GmbH
STARTER KIT XILINX ZYNQ / TE0720 Zynq-7000 AP SoC Carrier Starter TE0720, XC7Z020 Zynq®-7000 FPGA + MCU/MPU SoC Evaluation Board
Need more? Email Us
Altera
5SGSMD5K2F40C2N EVAL BRD
Need more? Email Us
Intel
KIT EVALUATION MAX 10 FPGA
Lowest to $95.2592
Lattice Semiconductor Corporation
iCE40 HX FPGA iCEblink40-HX1K iCE40HX1K iCE40™ HX FPGA Evaluation Board
Need more? Email Us
Digilent, Inc.
PYNQ-Z1 PYTHON DEV BOARD ONLY
Need more? Email Us
Terasic Inc.
DEV BOARD INTEL ATOM N2600
Need more? Email Us
Terasic Inc.
DE10-NANO CYCLONE V SE SOC KIT
Need more? Email Us
Digilent, Inc.
PROGRAM DEV NEXYS VIDEO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $7,761.1941 $7,761.1941
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess