EN
  • EN
  • DE

ABX00022

Part No ABX00022
Manufacturer Arduino
Catalog Evaluation Boards - Embedded - Complex Logic (FPGA, CPLD)
Description ARDUINO MKR VIDOR 4000 / Cyclone 10 LP FPGA MKR VIDOR 4000 10CL016 Cyclone? 10 LP FPGA Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - Complex Logic (FPGA, CPLD)
Mfr Arduino
Series Cyclone® 10 LP
Package Bulk
Product Status Active
Type FPGA
For Use With/Related Products 10CL016
Platform Cyclone 10 LP FPGA MKR VIDOR 4000
Contents Board(s)
Utilized IC / Part 10CL016
Base Product Number 10CL016
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN 5A002A1
HTSUS 8517.62.0090
Win Source Part Number 999057-ABX00022
Ultra Librarian 3D Model Ultra Librarian ABX00022 CAD Model

Description

The Cyclone® 10 LP evaluation board with Win Source Part Number 999057-ABX00022 is a versatile development tool for complex logic applications.

  • Developer: Arduino
  • FPGA: Cyclone 10 LP
  • Package: bulk
  • Includes: necessary board(s) for evaluation and development
  • Designed for Use With: 10CL016 FPGA
  • Compatible With: Cyclone 10 LP FPGA MKR VIDOR 4000 platform
  • Product Status: active
  • REACH: not affected

You May Also Be Interested in

Alorium Technology LLC
SNO + SNOMAKR FPGA DEVELOPMENT K
Need more? Email Us
Terasic Inc.
DEV BOARD INTEL ATOM N2600
Need more? Email Us
Trenz Electronic GmbH
STARTER KIT XILINX ZYNQ / TE0720 Zynq-7000 AP SoC Carrier Starter TE0720, XC7Z020 Zynq®-7000 FPGA + MCU/MPU SoC Evaluation Board
Need more? Email Us
Terasic Inc.
TR4-230 EVAL BOARD FOR STRATIX
Need more? Email Us
Terasic Inc.
DE10-NANO CYCLONE V SE SOC KIT
Need more? Email Us
Digilent, Inc.
PROGRAM DEV NEXYS VIDEO
Need more? Email Us
Amd
KIT EVAL ZYNQUS+ MPSOC ZCU106 ED
Need more? Email Us
Digilent, Inc.
ARTY S7-25T: SPARTAN-7 FPGA DEVE
Need more? Email Us
Microchip Technology
KIT DEV IGLOO M1AGL
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $121.7141 $121.7141
2+ $117.6570 $235.3140
3+ $105.4856 $316.4568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess