EN
  • EN
  • DE

ST6215CM1/MIKTR

Part No ST6215CM1/MIKTR
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case SOP
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 756898-ST6215CM1/MIKTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST6215CM1/MIKTR CAD Model

Description

The ST6215CM1/MIKTR is a highly integrated microcontroller from STMicroelectronics, designed for a wide range of applications requiring efficient data processing and robust performance in challenging environments. This product is part of the ST6 family, which is renowned for its reliability and versatility in embedded control systems.

Key Features

  • Core: The ST6215CM1/MIKTR is built around a powerful 8-bit CPU core, optimized for low power consumption and high-speed processing, making it suitable for both battery-powered and high-performance applications.
  • Memory: It comes with onboard EEPROM, which provides non-volatile storage for application code and data, ensuring data retention even after power cycles. The microcontroller also features RAM for efficient data manipulation and processing.
  • I/O Ports: The device includes multiple general-purpose input/output ports, enabling it to interface with a variety of peripherals and sensors. These I/O ports are highly configurable, supporting various modes of operation.
  • Timers and Counters: Integrated timers and counters facilitate precise event timing and pulse counting, which are crucial for applications like motor control, real-time monitoring, and time-sensitive protocol handling.
  • Analog-to-Digital Converter (ADC): An onboard ADC allows the microcontroller to convert analog signals into digital data, enabling the processing of inputs from analog sensors and transducers.
  • Power Management: The ST6215CM1/MIKTR provides multiple power-saving modes, which are essential for reducing energy consumption and extending the life of battery-operated devices.
  • Communication Interfaces: The microcontroller supports serial communication protocols, which are essential for data exchange with other microcontrollers, computers, or network modules.

Applications

The ST6215CM1/MIKTR is suitable for a diverse range of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Home automation
  • Consumer electronics
  • Medical devices

With its robust set of features and capabilities, the ST6215CM1/MIKTR from STMicroelectronics is an excellent choice for designers and engineers seeking a reliable microcontroller for their next project.

You May Also Be Interested in

NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess