EN
  • EN
  • DE

VNH2SP30-E

Part No VNH2SP30-E
Manufacturer STMicroelectronics
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRV 5.5-16V MULTIPWRSO-30  /  Motor Driver Power MOSFET PWM MultiPowerSO-30
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr STMicroelectronics
Series STripFET™, VIPower™
Package Tube
Product Status Obsolete
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface PWM
Technology Power MOSFET
Applications Automotive
Current - Output 30A
Voltage - Supply 5.5V ~ 16V
Voltage - Load 5.5V ~ 16V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 30-MPSO, MultiPowerSO
Supplier Device Package MultiPowerSO-30
Base Product Number VNH2SP
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names VNH2SP30,497-4500-5
Standard Package 29
Win Source Part Number 997404-VNH2SP30-E
Ultra Librarian 3D Model Ultra Librarian VNH2SP30-E CAD Model

Description

The VNH2SP30-E from STMicroelectronics is a full-bridge motor driver that is designed to deliver a high-current output for automotive and industrial applications. This motor driver is part of the VIPower M0-3 family and is particularly suitable for driving high-power brushed DC motors.

Key Features

  • High Output Current: The VNH2SP30-E is capable of delivering up to 30 A of continuous current with appropriate heat sinking, making it ideal for heavy-duty operations.
  • Wide Operating Voltage Range: It operates within a voltage range of 5.5V to 16V, providing flexibility in various application scenarios.
  • Thermal Shutdown: The device includes an embedded thermal shutdown feature for added protection against overheating.
  • Current and Voltage Sensing: The motor driver provides real-time feedback on the load current and motor supply voltage, which can be used for monitoring and control purposes.
  • Diagnostic Features: It comes with diagnostic functions for over-temperature, over-voltage, under-voltage, and over-current conditions, ensuring safe and reliable operation.

Applications

The VNH2SP30-E motor driver is versatile and can be used in a variety of applications, including:

  • Automotive applications such as power window regulators, wipers, and HVAC blowers
  • Industrial automation where precise motor control is required
  • Robotics and RC vehicles that demand high torque and speed

Advantages

One of the major advantages of the VNH2SP30-E motor driver is its robustness and ability to handle high-power loads with ease. Its integrated protections and diagnostic capabilities make it a reliable choice for designers. The device also simplifies circuit design due to its integrated features, reducing the need for additional external components.

Conclusion

Overall, the VNH2SP30-E from STMicroelectronics is a powerful, reliable, and versatile motor driver that can meet the demands of high-performance motor control applications. Its robust design and integrated features make it a go-to choice for engineers looking to drive high-current motors in their automotive or industrial projects.

You May Also Be Interested in

NXP / Nexperia
IC BRIDGE DRIVER PAR 54SOIC
Lowest to $8.7314
Infineon Technologies
Motor / Motion / Ignition Controllers & Drivers CIPOS MICRO
Lowest to $41.7858
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
ON Semiconductor
IC MTR DRVR UNIPOLAR 4.75V-5.25V
Lowest to $16.0075

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.8438 $93.8438
2+ $77.0004 $154.0008
3+ $74.5945 $223.7835
4+ $72.1875 $288.7500
5+ $69.7816 $348.9080
6+ $62.5629 $375.3774
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess