Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Motor Type - AC, DC Brushless DC (BLDC)
Function Controller - Speed
Output Configuration Pre-Driver - Low Side
Interface Parallel
Applications Fan Controller
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Part Number Series TC649
Manufacturer Pack Quantity 100
MSL Level 2 (1 Year)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812038-TC649BEUA
Ultra Librarian 3D Model Ultra Librarian TC649BEUA CAD Model

Description

Microchip Technology TC649BEUA - Overview

The TC649BEUA is an innovative fan speed controller integrated circuit (IC) from the renowned manufacturer Microchip Technology. This device is designed to provide advanced features for controlling and maintaining the operation of brushless DC fans, making it an essential component for thermal management in various electronic applications.

Key Features

  • Temperature Proportional Fan Speed Control: The TC649BEUA adjusts the fan speed in response to the temperature of the device it is cooling, ensuring optimal thermal management and noise reduction.
  • Energy Efficient: By varying the fan speed as needed, this IC helps in reducing power consumption, thereby enhancing the energy efficiency of the overall system.
  • Versatility: It supports a wide range of fan speeds and can be used with different types of brushless DC fans, making it suitable for a variety of applications.
  • Automatic Fan Shutdown: The device can automatically turn off the fan when the temperature falls below a user-defined threshold, further conserving energy and prolonging the fan's life.
  • Fault Detection: The TC649BEUA includes built-in fault detection features such as lock-up protection and automatic restart, which help to ensure the reliability and safety of the fan operation.

Applications

The Microchip Technology TC649BEUA is ideal for use in a wide range of products where efficient thermal management is critical. Common applications include:

  • Desktop and laptop computers
  • Server systems
  • Telecommunications equipment
  • Power supplies
  • Medical devices
  • Industrial electronics

Technical Specifications

The TC649BEUA operates over a voltage range of 3.0V to 5.5V, making it compatible with most low-voltage applications. It is available in a compact 8-pin MSOP (Micro Small Outline Package) that is suitable for space-constrained environments. Its temperature range, programmability, and robust design ensure that it meets the stringent requirements of modern electronic systems.

With its combination of performance, efficiency, and reliability, the Microchip Technology TC649BEUA fan speed controller stands out as a smart choice for designers looking to optimize their thermal management solutions.

You May Also Be Interested in

Texas Instruments
IC MOTOR DRIVER 2V-5.5V 10VSSOP / DRV2604L 2- to 5.2-V Haptic Driver for LRA and ERM with Internal Memory and Smart-Loop Architecture
Lowest to $1.5037
ECAD model for DRV2604LDGSR
Omron
Electromechanical Relay 100 to 240VAC 5A SPDT(22.5x100x95)mm DIN Rail Voltage Relay
Need more? Email Us
ECAD model for K8AKVS3100240VAC
Trinamic Motion Control GmbH
IC MTR DRV BIPOLAR 3.3-5V 44PQFP / POWER DRIVER FOR STEPPER MOTORS
Lowest to $174.4361
ECAD model for TMC2660-PA
ON Semiconductor
IC MOTOR DRVR 3.15V-5.25V 24SSOP / Octal Half-Bridge Driver
Lowest to $16.2232
ECAD model for NCV7719DQR2G
Rohm Semiconductor
IC MOTOR DRIVER 2.5V-3.6V 16VQFN
Need more? Email Us
ECAD model for BD65494MUV-E2
Texas Instruments
DRV8803PWPRG4 Texas Instruments Motor / Motion / Ignition Controllers & Drivers 60V 2.3A 4 channel l ow-side driver with datasheet, inventory, & pricing.
Lowest to $1.7929
ECAD model for DRV8803PWPRG4
Analog Devices Inc.
Motor / Motion / Ignition Controllers & Drivers Stepper motor driver 7 TO 34V, for external P/N-Fets with S/D and SPI Interface, 256 Steps, CoolStep, StallGuard2 and SpreadCycle
Need more? Email Us
ECAD model for TMC 2590-TA-T
Allegro MicroSystems, LLC
IC MTR DRV BIPOLR 3-5.5V 28TSSOP / Automotive DMOS Microstepping Driver with Translator
Lowest to $9.3364
ECAD model for A3980KLP
Microchip Technology
IC MOTOR DRIVER 3V-5.5V 8MSOP
Lowest to $4.2280
ECAD model for TC649BEUA

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2280 $59.1920
33+ $3.4692 $114.4836
50+ $3.3608 $168.0400
69+ $3.2524 $224.4156
90+ $3.1440 $282.9600
120+ $2.8187 $338.2440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,000 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention