EN
  • EN
  • DE

DRV2511QDAPRQ1

Part No DRV2511QDAPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRVR 4.5V-26V 32HTSSOP / DRV2511-Q1 8-A Automotive Haptic Driver for Solenoids and Voice Coils
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Motor Type - AC, DC Voice Coil Motor
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface On/Off
Technology Power MOSFET
Applications Haptic Feedback
Current - Output 8A
Supply Voltage (V) 4.5V ~ 26V
Voltage - Load 4.5V ~ 26V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 32-TSSOP (0.240", 6.10mm Width)
Supplier Device Package 32-HTSSOP
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811544-DRV2511QDAPRQ1
Ultra Librarian 3D Model Ultra Librarian DRV2511QDAPRQ1 CAD Model

Description

Product Overview: DRV2511QDAPRQ1 - Texas Instruments

The DRV2511QDAPRQ1 is a state-of-the-art automotive piezo haptic driver from Texas Instruments, designed to deliver a sophisticated tactile feedback experience in modern vehicle interfaces. This advanced component is tailored for automotive applications and meets the stringent quality standards required for in-vehicle systems.

Key Features

  • High-Voltage Drive Capability: With the ability to drive high-voltage piezoelectric actuators, the DRV2511QDAPRQ1 ensures robust and responsive haptic feedback, enhancing user interaction with touch-sensitive controls.
  • Flexible Input Signal Options: The device supports both PWM and analog input signals, providing designers with the flexibility to choose the most suitable control method for their system requirements.
  • Integrated Boost Converter: The onboard boost converter efficiently generates the high voltages required to drive piezoelectric elements, minimizing the need for external components and simplifying circuit design.
  • Automotive Grade Quality: As a Q1 device, the DRV2511QDAPRQ1 conforms to the rigorous AEC-Q100 automotive qualification standard, ensuring reliable performance under harsh automotive environments.

Applications

The DRV2511QDAPRQ1 is ideal for a variety of automotive haptic applications, including but not limited to:

  • Touchscreen feedback systems
  • Control panel and button enhancements
  • Infotainment and navigation system interfaces
  • Steering wheel or seat-based haptic alerts

Package and Availability

The device is available in a compact HTSSOP (DAP) package, engineered for space-constrained automotive interiors. Its thermal performance is optimized for the high-power operation typical of haptic applications, ensuring reliable function over time.

Design Support

Texas Instruments provides comprehensive design support for the DRV2511QDAPRQ1, including detailed datasheets, application notes, and online design tools. This support helps accelerate the design process and assists engineers in implementing cutting-edge haptic feedback systems in their automotive projects.

You May Also Be Interested in

Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2211 $51.0853
55+ $1.8225 $100.2375
85+ $1.7655 $150.0675
118+ $1.7086 $201.6148
152+ $1.6516 $251.0432
203+ $1.4808 $300.6024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,450 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess