Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Tape & Box (TB)
Part Status Obsolete (End Of Life)
Motor Type - Stepper Unipolar
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface Parallel
Technology Power MOSFET
Step Resolution 1, 1/2
Applications Use For General
Current - Output 2.2A
Supply Voltage (V) 4.75V ~ 5.25V
Voltage - Load 10V ~ 42V
Temperature Range - Operating 0°C ~ 105°C (TC)
Mounting Style Through Hole
Manufacturer Package 19-SSIP Formed Leads
Part Number Series STK672
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810119-STK672-732A-E
Ultra Librarian 3D Model Ultra Librarian STK672-732A-E CAD Model

Description

The STK672-732A-E is a highly efficient, unipolar stepper motor driver module designed by ON Semiconductor. This integrated circuit (IC) is tailored to drive a two-phase stepper motor in a variety of applications, including office automation machines, factory automation equipment, and home appliances.

Key Features:

  • Output Current: The STK672-732A-E provides a maximum output current of 1.5A, allowing it to drive a wide range of stepper motors efficiently.
  • Operating Voltage: With an operating voltage range of 10V to 35V, it is versatile and can be used in different power environments and applications.
  • Micro-Stepping Function: It supports micro-stepping, which allows for smoother motor operation and more precise control of the motor position.
  • Built-in Sequencer: The device comes with a built-in sequencer, simplifying the control logic and reducing the load on the main processor or microcontroller.
  • Thermal Shutdown Feature: Safety is a priority with the STK672-732A-E, as it includes a thermal shutdown feature to prevent damage from overheating.
  • Low Power Consumption: Designed for efficiency, the module ensures low power consumption, making it suitable for battery-powered applications.

Applications:

The STK672-732A-E is ideal for a range of precision-driven applications that require controlled movement. Some of the common applications include:

  • 3D Printers
  • CNC Machines
  • Robotic Arms
  • Surveillance Cameras (for pan and tilt mechanisms)
  • Automated Guided Vehicles (AGVs)

Product Advantages:

The ON Semiconductor STK672-732A-E stepper motor driver offers several advantages to designers and engineers. Its integration of a micro-stepping sequencer along with the ability to drive motors directly reduces the complexity of the design and lowers the overall system cost. The module's compact size also makes it an excellent choice for applications with space constraints.

Overall, the STK672-732A-E is a reliable and versatile solution for driving stepper motors in a wide array of applications, offering both performance and ease of use.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER PAR TSSOP-20J
Need more? Email Us
ECAD model for LV8406T-MPB-E
Texas Instruments
IC MTR DRVR DC 6-95V 40WQFN / Multiphase Motor Driver Power MOSFET SPI 40-WQFN (6x6)
Lowest to $4.5485
ECAD model for DRV8353SRTAT
Diodes Incorporated
IC MOTOR CONTROLLER PWM 20TSSOP
Lowest to $2.1855
ECAD model for ZXBM1015ST20TC
ON Semiconductor
IC MOTOR DRIVER PAR 20TSSOP
Lowest to $2.6509
ECAD model for LV8760T-TLM-E
Allegro MicroSystems, LLC
IC MOTOR DRIVER 3V-5.5V 8DFN
Lowest to $15.7658
ECAD model for A3903EEETR-T
ON Semiconductor
IC MOTOR DRIVER SER 40VQLP
Lowest to $2.8123
ECAD model for LV8044LP-TLM-E
Allegro MicroSystems, LLC
IC MTR DRVR BIPOLAR 8V-40V 24QFN / Bipolar Motor Driver DMOS Logic 24-QFN (4x4)
Lowest to $1.8001
ECAD model for A5984GESTR-T
STMicroelectronics
IC MOTOR DRIVER 4V-28V 16SOIC / Motor Driver Power MOSFET PWM 16-SO
Lowest to $11.9697
ECAD model for VNH7100ASTR
ON Semiconductor
IC MOTOR DRIVER PWM SSOP16
Need more? Email Us
ECAD model for LV8800V-TLM-E

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.7616 $69.8544
21+ $6.3684 $133.7364
32+ $6.1692 $197.4144
44+ $5.9699 $262.6756
57+ $5.7708 $328.9356
75+ $5.1744 $388.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,500 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention